Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Product Status: Obsolete
Pitch - Mating: 0.100" (2.54mm)
Contact Type: Female Socket
Shrouding: Shrouded - 4 Wall
Termination: Solder
Fastening Type: Spring Lock
Insulation Height: 0.030" (0.75mm)
Connector Header position
Connector Header position
Connector Header position
Conn Shrouded Header (4 Sides) HDR 2 POS 2mm Solder ST SMD T/R Product overview: 5600200221 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-5600200221 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 900-5600200221DKR-ND | 314-5600200221 | |
| Product Name | Connectors,Interconnects | Headers, Male Pins | SMD Electronic Connector |
| Termination | Solder |