Molex PCB Headers 560020-1020

Description
Molex 560020-1020 PCB Header
Request a Quote Datasheet
Description
Molex 560020-1020 PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1789325 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1789325
PCB Headers 1789325
Molex 560020-1020 PCB Header

Molex 560020-1020 PCB Header

Supplier's Site
PCB Headers - 1789472 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1789472
PCB Headers 1789472
Molex 560020-1020 PCB Header

Molex 560020-1020 PCB Header

Supplier's Site
PCB Headers - 1789472P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1789472P
PCB Headers 1789472P
Molex 560020-1020 PCB Header

Molex 560020-1020 PCB Header

Supplier's Site
Circular Connectors - Circular Connectors - Housings - 560020-1020 - 1114232-560020-1020 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 560020-1020
1114232-560020-1020
Circular Connectors - Circular Connectors - Housings - 560020-1020 1114232-560020-1020
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1114232-560020-1020 Number of Positions: 10 Pitch: 2.0066 mm Color: Natural Connector Type: Male Pin Number of Rows: 1 Termination: Solder Fastening Type: Latch Number of Circuits: 10 Orientation: Vertical Contact Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 5600201020; Country of Origin: CN Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Schedule B: 8536694040

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1114232-560020-1020
Number of Positions: 10
Pitch: 2.0066 mm
Color: Natural
Connector Type: Male Pin
Number of Rows: 1
Termination: Solder
Fastening Type: Latch
Number of Circuits: 10
Orientation: Vertical
Contact Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 5600201020;
Country of Origin: CN
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Schedule B: 8536694040

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
Electronic Connector
2027-560020-1020
Electronic Connector 2027-560020-1020
Headers and Edge Type Connector, Product overview: 560020-1020 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-560020-1020 can be used for catalog matching and distributor lookup.

Headers and Edge Type Connector, Product overview: 560020-1020 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-560020-1020 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wtb Connector, Header, 10Pos, 1Row, 2Mm; Connector Systems Molex - 01AH8670 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Connector, Header, 10Pos, 1Row, 2Mm; Connector Systems Molex
01AH8670
Wtb Connector, Header, 10Pos, 1Row, 2Mm; Connector Systems Molex 01AH8670
WTB CONNECTOR, HEADER, 10POS, 1ROW, 2MM; Connector Systems:Automotive, Signal, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Straight RoHS Compliant: Yes

WTB CONNECTOR, HEADER, 10POS, 1ROW, 2MM; Connector Systems:Automotive, Signal, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Straight RoHS Compliant: Yes

Supplier's Site
Wtb Connector, Header, 10Pos, 1Row, 2Mm; Connector Systems Molex - 26AH0929 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Connector, Header, 10Pos, 1Row, 2Mm; Connector Systems Molex
26AH0929
Wtb Connector, Header, 10Pos, 1Row, 2Mm; Connector Systems Molex 26AH0929
WTB CONNECTOR, HEADER, 10POS, 1ROW, 2MM; Connector Systems:Automotive, Signal, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Straight RoHS Compliant: Yes

WTB CONNECTOR, HEADER, 10POS, 1ROW, 2MM; Connector Systems:Automotive, Signal, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Straight RoHS Compliant: Yes

Supplier's Site
2.0 W/b Smt St 10Ckt Embossed Tp Pkg Molex - 56Y2039 - Newark, An Avnet Company
Chicago, IL, United States
2.0 W/b Smt St 10Ckt Embossed Tp Pkg Molex
56Y2039
2.0 W/b Smt St 10Ckt Embossed Tp Pkg Molex 56Y2039
2.0 W/B SMT ST 10ckt EMBOSSED TP PKG

2.0 W/B SMT ST 10ckt EMBOSSED TP PKG

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1789325 1789472P 1114232-560020-1020 560020-1020 2027-560020-1020 01AH8670
Product Name PCB Headers PCB Headers Circular Connectors - Circular Connectors - Housings - 560020-1020 Electronic Connector Wtb Connector, Header, 10Pos, 1Row, 2Mm; Connector Systems Molex
Connector Type Header Connector Circular / Cylindrical Connectors
Termination Solder Solder
Mounting Surface mount Surface Mount
Unlock Full Specs
to access all available technical data