Headers & Wire Housings WTB Header SR Vert. 10 Crcts Tin Plating NAT Product overview: 560020-0920 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-560020-0920 can be used for catalog matching and distributor lookup.
2.0 W/B SMT ST 9CKT EMBOSSED P PKG
Connector
Manufacturer: Molex, LLC
Win Source Part Number: 907475-560020-0920
Series: *
Package: Bulk
Categories: Uncategorized
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040
WTB CONNECTOR, HEADER, 9POS, 1ROW, 2MM; Connector Systems:Automotive, Signal, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Surface Mount Straight; Connector Shroud:Shrouded RoHS Compliant: Yes
WTB CONNECTOR, HEADER, 9POS, 1ROW, 2MM; Connector Systems:Automotive, Signal, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Surface Mount Straight; Connector Shroud:Shrouded RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 2027-560020-0920 | 560020-0920 | 560020-0920 | 907475-560020-0920 | 01AH8669 |
| Product Name | Electronic Connector | Connectors Crimp Housings, Series Mating PCB Headers | Rectangular Connectors - 560020-0920 | Wtb Connector, Header, 9Pos, 1Row, 2Mm; Connector Systems Molex | |
| Voltage Rating | 125 volts |