Molex IC Sockets and Interconnects 560020-0720

Description
Headers & Wire Housings WTB Header SR Vert. 8 Crcts Tin Over Nickel NAT
Datasheet
Description
Headers & Wire Housings WTB Header SR Vert. 8 Crcts Tin Over Nickel NAT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets and Interconnects - 560020-0720 - ODG (Origin Data Global)
Shenzhen, China
IC Sockets and Interconnects
560020-0720
IC Sockets and Interconnects 560020-0720
Headers & Wire Housings WTB Header SR Vert. 8 Crcts Tin Over Nickel NAT

Headers & Wire Housings WTB Header SR Vert. 8 Crcts Tin Over Nickel NAT

Supplier's Site Datasheet
Connector, Header, 7 Position, 1Row, 2Mm; Pitch Spacing Molex - 93X7407 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 7 Position, 1Row, 2Mm; Pitch Spacing Molex
93X7407
Connector, Header, 7 Position, 1Row, 2Mm; Pitch Spacing Molex 93X7407
CONNECTOR, HEADER, 7 POSITION, 1ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:7Contacts; Gender:Header; Product Range:DuraClik 560020 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Material:Copper Alloy RoHS Compliant: Yes

CONNECTOR, HEADER, 7 POSITION, 1ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:7Contacts; Gender:Header; Product Range:DuraClik 560020 Series; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Wire-To-Board Connector, Duraclik 560020 Series, Surface Mount, Header, 7, 2 Mm Rohs Compliant Molex - 42Y2014 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Duraclik 560020 Series, Surface Mount, Header, 7, 2 Mm Rohs Compliant Molex
42Y2014
Wire-To-Board Connector, Duraclik 560020 Series, Surface Mount, Header, 7, 2 Mm Rohs Compliant Molex 42Y2014
WIRE-TO-BOARD CONNECTOR, DURACLIK 560020 SERIES, SURFACE MOUNT, HEADER, 7, 2 MM ROHS COMPLIANT: YES

WIRE-TO-BOARD CONNECTOR, DURACLIK 560020 SERIES, SURFACE MOUNT, HEADER, 7, 2 MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 560020-0720 93X7407 42Y2014
Product Name IC Sockets and Interconnects Connector, Header, 7 Position, 1Row, 2Mm; Pitch Spacing Molex Wire-To-Board Connector, Duraclik 560020 Series, Surface Mount, Header, 7, 2 Mm Rohs Compliant Molex
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Array High Speed Test - DaVinci Gen V -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
Contact Resistance 55 milliohms
View Details
Btb Conn, Header, 32Pos, 2Row, 1Mm Rohs Compliant Amphenol Communications Solutions - 85AH6341 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
652D Series Dual Beam SOP Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
Headers & Wire Housings - G125-MH13405L7P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details