Molex Connectors Crimp Housings, Series Mating PCB Headers 560020-0630

Description
2.0 W/B SMT ST AU 6CKT EM D TP PKG
Request a Quote Datasheet
Description
2.0 W/B SMT ST AU 6CKT EM D TP PKG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Housings, Series Mating PCB Headers - 560020-0630 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Series Mating PCB Headers
560020-0630
Connectors Crimp Housings, Series Mating PCB Headers 560020-0630
2.0 W/B SMT ST AU 6CKT EM D TP PKG

2.0 W/B SMT ST AU 6CKT EM D TP PKG

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 6Pos, 1Row, 2Mm; Connector Systems Molex - 03AH4168 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 1Row, 2Mm; Connector Systems Molex
03AH4168
Connector, Header, 6Pos, 1Row, 2Mm; Connector Systems Molex 03AH4168
CONNECTOR, HEADER, 6POS, 1ROW, 2MM; Connector Systems:Automotive, Signal, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 1ROW, 2MM; Connector Systems:Automotive, Signal, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Header, 6Pos, 1Row, 2Mm; Connector Systems Molex - 02AH7396 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 1Row, 2Mm; Connector Systems Molex
02AH7396
Connector, Header, 6Pos, 1Row, 2Mm; Connector Systems Molex 02AH7396
CONNECTOR, HEADER, 6POS, 1ROW, 2MM; Connector Systems:Automotive, Signal, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 1ROW, 2MM; Connector Systems:Automotive, Signal, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 560020-0630 560020-0630 03AH4168
Product Name Connectors Crimp Housings, Series Mating PCB Headers Connector, Header, 6Pos, 1Row, 2Mm; Connector Systems Molex
Unlock Full Specs
to access all available technical data

Similar Products

TNC (F) St. Connector for RG58 Cable - ET-TFS-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - 2469514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 0.000 GHz
View Details
Cable Connectors - NCN-FL4G-A360-1 - kTB Solutions
Specs
Connector Type Type N
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details