DuraClik 2mm vertical SMT PCB header, 4P
DuraClik 2mm vertical SMT PCB header, 4P
Connector
Connector Systems:Automotive, Signal, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Straight; Product Range:DuraClik 560020 Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Connector Systems:Automotive, Signal, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Straight; Product Range:DuraClik 560020 Series; Connector Shroud:Shrouded RoHS Compliant: Yes
2.0 W/B SMT ST 4ckt EMBOSSED TP PKG
| RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 1232589 | 560020-0420 | 42Y2011 |
| Product Name | PCB Headers | Connector Systems Molex | |
| Category | Wire to Board Connector | ||
| Connector Type | Header Connector | ||
| Termination | Solder |