Connector
CONNECTOR, HEADER, 3POS, 1ROW, 2MM; Connector Systems:Automotive, Signal, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount Straight; Connector Shroud:Shrouded RoHS Compliant: Yes
CONNECTOR, HEADER, 3POS, 1ROW, 2MM; Connector Systems:Automotive, Signal, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount Straight; Connector Shroud:Shrouded RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 560020-0330 | 02AH7395 |
| Product Name | Connector, Header, 3Pos, 1Row, 2Mm; Connector Systems Molex |