Molex 2.0 W/b Smt St 3Ckt Embossed Tp Pkg Bk Molex 560020-0321

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
2.0 W/b Smt St 3Ckt Embossed Tp Pkg Bk Molex - 38AJ0894 - Newark, An Avnet Company
Chicago, IL, United States
2.0 W/b Smt St 3Ckt Embossed Tp Pkg Bk Molex
38AJ0894
2.0 W/b Smt St 3Ckt Embossed Tp Pkg Bk Molex 38AJ0894
2.0 W/B SMT ST 3CKT EMBOSSED TP PKG BK

2.0 W/B SMT ST 3CKT EMBOSSED TP PKG BK

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 560020-0321 38AJ0894
Product Name 2.0 W/b Smt St 3Ckt Embossed Tp Pkg Bk Molex
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
ZS4000-2115 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details