2.0 W/B SMT ST Au 2ckt EMBOSSED TP PKG
Connector
CONNECTOR, HEADER, 2POS, 1ROW, 2MM; Connector Systems:Automotive, Signal, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount Straight; Connector Shroud:Shrouded RoHS Compliant: Yes
CONNECTOR, HEADER, 2POS, 1ROW, 2MM; Connector Systems:Automotive, Signal, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount Straight; Connector Shroud:Shrouded RoHS Compliant: Yes
| Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 560020-0230 | 560020-0230 | 02AH7394 |
| Product Name | Connectors Crimp Housings, Series Mating PCB Headers | Connector, Header, 2Pos, 1Row, 2Mm; Connector Systems Molex |