Molex Electronic Connector 559591230

Description
Conn Shrouded Header (4 Sides) HDR 12 POS 2mm Solder RA Thru-Hole MicroClasp Tray Product overview: 559591230 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-559591230 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Shrouded Header (4 Sides) HDR 12 POS 2mm Solder RA Thru-Hole MicroClasp Tray Product overview: 559591230 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-559591230 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
316-559591230
Electronic Connector 316-559591230
Conn Shrouded Header (4 Sides) HDR 12 POS 2mm Solder RA Thru-Hole MicroClasp Tray Product overview: 559591230 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-559591230 can be used for catalog matching and distributor lookup.

Conn Shrouded Header (4 Sides) HDR 12 POS 2mm Solder RA Thru-Hole MicroClasp Tray Product overview: 559591230 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-559591230 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 559591230 - 764047-559591230 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 559591230
764047-559591230
Rectangular Connectors - 559591230 764047-559591230
Manufacturer: Molex, LLC Win Source Part Number: 764047-559591230 Series: MicroClasp 55959 Packaging: Tray Number of Positions: 12 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Kinked Pin, Solder Fastening Type: Latch Holder Contact Material: Brass Mated Stacking Heights: 11.7mm Material Flammability Rating: UL94 V-0 Applications: General Purpose, Industrial, Medical Mounting: Through Hole, Right Angle Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.197" (5.00mm) Contact Length - Post: 0.126" (3.20mm) Insulation Height: 0.461" (11.70mm) Contact Shape: Square Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 764047-559591230
Series: MicroClasp 55959
Packaging: Tray
Number of Positions: 12
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Kinked Pin, Solder
Fastening Type: Latch Holder
Contact Material: Brass
Mated Stacking Heights: 11.7mm
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Industrial, Medical
Mounting: Through Hole, Right Angle
Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Natural
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.197" (5.00mm)
Contact Length - Post: 0.126" (3.20mm)
Insulation Height: 0.461" (11.70mm)
Contact Shape: Square
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
559591230
Connectors >> Wire To Board / Wire To Wire Connector 559591230
2x6P 12P 2 2mm 5mm 6 Right-Angle Push-Pull,P=2mm Wire To Board / Wire To Wire Connector ROHS

2x6P 12P 2 2mm 5mm 6 Right-Angle Push-Pull,P=2mm Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet
Connectors - 559591230 - ODG (Origin Data Global)
Shenzhen, China
Connectors
559591230
Connectors 559591230
2x6P 12P 2 2mm 5mm 6 Bend insert Push-Pull,P=2mm Wire To Board Connector ROHS

2x6P 12P 2 2mm 5mm 6 Bend insert Push-Pull,P=2mm Wire To Board Connector ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-559591230 764047-559591230 559591230 559591230
Product Name Electronic Connector Rectangular Connectors - 559591230 Connectors >> Wire To Board / Wire To Wire Connector Connectors
Connector Type Rectangular Connectors, Heavy Duty Wire to Board Connector; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products