Molex Wtb Conn, Header, 26Pos, 2Row, 2Mm; Connector Systems Molex 55959-2630

Description
WTB CONN, HEADER, 26POS, 2ROW, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MicroClasp 55959 Series RoHS Compliant: Yes
Datasheet
Description
WTB CONN, HEADER, 26POS, 2ROW, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MicroClasp 55959 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Conn, Header, 26Pos, 2Row, 2Mm; Connector Systems Molex - 59J0976 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 26Pos, 2Row, 2Mm; Connector Systems Molex
59J0976
Wtb Conn, Header, 26Pos, 2Row, 2Mm; Connector Systems Molex 59J0976
WTB CONN, HEADER, 26POS, 2ROW, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MicroClasp 55959 Series RoHS Compliant: Yes

WTB CONN, HEADER, 26POS, 2ROW, 2MM; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MicroClasp 55959 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59J0976
Product Name Wtb Conn, Header, 26Pos, 2Row, 2Mm; Connector Systems Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-FHB-R280-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details