Connector
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 999191-55959-1830
Number of Positions: 18
Pitch: 2 mm
Color: White
Number of Rows: 2
Row Spacing: 2.5 mm
Termination: Solder
Contact Material: Brass
Voltage Rating: 250 V
Current Rating: 3 A
Number of Contacts: 18
Gender: Male
Housing Material: Polyester
Number of Circuits: 18
Orientation: Right Angle
Contact Plating: Tin
Contact Resistance: 20 mΩ
Material: Glass, Polyester
Number of Poles: 18
Contact Gender: Male
Plating: Tin
Working Voltage: 250 V
Categories: Circular Connectors - Housings
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 1-292138-8; 55917-1810; 55959-1630; 5018761840; DF11-18DP-2DS(24); DF11-18DP-2DSA(24); DF11-14DP-2DS(24)055
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -25 °C
Voltage Rating (AC): 250 V
Voltage Rating (DC): 250 V
REACH SVHC: No SVHC
Lead Pitch: 2 mm
Flammability Rating: UL94 V-0
Max Current Rating: 3 A
Glow Wire Compliant: Non-compliant
2mm Pitch Male Header, 18 Pos, 2 Row, RA, Solder, 250V, 3A Product overview: 55959-1830 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-55959-1830 can be used for catalog matching and distributor lookup.
WTB CONNECTOR, HEADER, 18POS, 2ROW, 2MM; Connector Systems:Wire-to-Boar
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 55959-1830 | 406467P | 406467 | 999191-55959-1830 | 316-55959-1830 | 59J0972 |
| Product Name | PCB Headers | PCB Headers | Circular Connectors - Circular Connectors - Housings - 55959-1830 | 250V 3A Electronic Connector | Wtb Connector, Header, 18Pos, 2Row, 2Mm; Connector Systems Molex | |
| Geometry | Right Angle | Right Angle; Right angle | ||||
| Connector Type | Wire to Board Connector | Circular / Cylindrical Connectors | Wire to Board Connector | |||
| Termination | Solder | Solder | Solder | Through Hole Right Angle | ||
| Mounting | Through hole | Through Hole |