8w dual row right-angle header 2mm
8 Pos 2 Row RA Header, 2mm Pitch, Male, Solder, 3A, 250V Product overview: 55959-0830 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-55959-0830 can be used for catalog matching and distributor lookup.
Connector
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1204282-55959-0830
Number of Positions: 8
Pitch: 2 mm
Color: White
Number of Rows: 2
Row Spacing: 2.5 mm
Termination: Solder
Contact Material: Brass
Voltage Rating: 250 V
Current Rating: 1.5 A
Number of Contacts: 8
Gender: Male
Length: 11.4 mm
Housing Material: Polyester
Number of Circuits: 8
Orientation: Right Angle
Contact Plating: Tin
Housing Color: Natural
Height: 11.7 mm
Contact Gender: Male
Plating: Tin
Categories: Circular Connectors - Housings
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 0559590830; 55959-0830.; 559590830;
Country of Origin: JP
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Depth: 14.5 mm
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Max Voltage Rating (AC): 250 V
Voltage Rating (DC): 250 V
Lead Pitch: 2 mm
Flammability Rating: UL94 V-0
Max Current Rating: 3 A
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 85 °C
2.0 WTB DUAL CONN DIP PLGHSGASSYRA 8CKT ROHS COMPLIANT: YES
WTB CONNECTOR, HEADER, 8POS, 2ROW, 2MM; Connector Systems:Wire-to-Boar
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 406534 | 406534P | 316-55959-0830 | 55959-0830 | 1204282-55959-0830 | 29AC0378 | 59J0967 |
| Product Name | PCB Headers | PCB Headers | 3A 250V Electronic Connector | Circular Connectors - Circular Connectors - Housings - 55959-0830 | 2.0 Wtb Dual Conn Dip Plghsgassyra 8Ckt Rohs Compliant Molex | Wtb Connector, Header, 8Pos, 2Row, 2Mm; Connector Systems Molex | |
| Connector Type | Wire to Board Connector | Circular / Cylindrical Connectors | Wire to Board Connector | ||||
| Geometry | Right Angle; Right angle | Right Angle | |||||
| Termination | Solder | Solder | Solder | Through Hole Right Angle | |||
| Mounting | Through hole | Through Hole |