Molex Rectangular Connectors - 0559351010 559351010

Description
Manufacturer: Molex, LLC Win Source Part Number: 856574-0559351010 Series: MicroClasp 55935 Features: Connector Header position Package: Tray Family Name: 055935 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 055935-1010, 0559351010-ND, 55935-1010, 559351010, WM12305
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 856574-0559351010 Series: MicroClasp 55935 Features: Connector Header position Package: Tray Family Name: 055935 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 055935-1010, 0559351010-ND, 55935-1010, 559351010, WM12305
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0559351010 - 856574-0559351010 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0559351010
856574-0559351010
Rectangular Connectors - 0559351010 856574-0559351010
Manufacturer: Molex, LLC Win Source Part Number: 856574-0559351010 Series: MicroClasp 55935 Features: Connector Header position Package: Tray Family Name: 055935 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 055935-1010, 0559351010-ND, 55935-1010, 559351010, WM12305

Manufacturer: Molex, LLC
Win Source Part Number: 856574-0559351010
Series: MicroClasp 55935
Features: Connector Header position
Package: Tray
Family Name: 055935
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 055935-1010, 0559351010-ND, 55935-1010, 559351010, WM12305

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 856574-0559351010
Product Name Rectangular Connectors - 0559351010
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Custom Off The Shelf Micro Circular Connectors - Type Plastic - A220017-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Plug socket - MSSD-EB - Festo Corporation
Festo Corporation
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Voltage Rating 300 volts
View Details
2 suppliers
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details