Molex Rectangular Connectors - 0559350510 559350510

Description
Manufacturer: Molex, LLC Win Source Part Number: 856573-0559350510 Series: MicroClasp 55935 Features: Connector Header position Package: Tray Family Name: 055935 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 900 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 055935-0510, 0559350510-ND, 55935-0510, 559350510, WM10111
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 856573-0559350510 Series: MicroClasp 55935 Features: Connector Header position Package: Tray Family Name: 055935 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 900 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 055935-0510, 0559350510-ND, 55935-0510, 559350510, WM10111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0559350510 - 856573-0559350510 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0559350510
856573-0559350510
Rectangular Connectors - 0559350510 856573-0559350510
Manufacturer: Molex, LLC Win Source Part Number: 856573-0559350510 Series: MicroClasp 55935 Features: Connector Header position Package: Tray Family Name: 055935 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 900 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 055935-0510, 0559350510-ND, 55935-0510, 559350510, WM10111

Manufacturer: Molex, LLC
Win Source Part Number: 856573-0559350510
Series: MicroClasp 55935
Features: Connector Header position
Package: Tray
Family Name: 055935
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 900
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 055935-0510, 0559350510-ND, 55935-0510, 559350510, WM10111

Buy Now Datasheet
Connectors - 559350510 - ODG (Origin Data Global)
Shenzhen, China
Connectors
559350510
Connectors 559350510
Pre-ordered Connectors ROHS

Pre-ordered Connectors ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 856573-0559350510 559350510
Product Name Rectangular Connectors - 0559350510 Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
Power Entry Modules (PEM) - 486-3-109-599-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
2 suppliers
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details