Molex Rectangular Connectors - 0559350310 559350310

Description
Manufacturer: Molex, LLC Win Source Part Number: 856571-0559350310 Series: MicroClasp 55935 Features: Connector Header position Package: Tray Family Name: 055935 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 055935-0310, 0559350310-ND, 55935-0310, 559350310, WM12297
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 856571-0559350310 Series: MicroClasp 55935 Features: Connector Header position Package: Tray Family Name: 055935 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 055935-0310, 0559350310-ND, 55935-0310, 559350310, WM12297
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0559350310 - 856571-0559350310 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0559350310
856571-0559350310
Rectangular Connectors - 0559350310 856571-0559350310
Manufacturer: Molex, LLC Win Source Part Number: 856571-0559350310 Series: MicroClasp 55935 Features: Connector Header position Package: Tray Family Name: 055935 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 055935-0310, 0559350310-ND, 55935-0310, 559350310, WM12297

Manufacturer: Molex, LLC
Win Source Part Number: 856571-0559350310
Series: MicroClasp 55935
Features: Connector Header position
Package: Tray
Family Name: 055935
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 055935-0310, 0559350310-ND, 55935-0310, 559350310, WM12297

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 856571-0559350310
Product Name Rectangular Connectors - 0559350310
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

X100W Mini-Hook to Lead Only, 24 AWG Teflon Test Lead - SALE-313W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Contact Size (AWG) 24 AWG
View Details
Inner square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details