Molex PCB Headers 55935-1010

Description
10w wtb r/a header 2mm pitch
Request a Quote Datasheet
Description
10w wtb r/a header 2mm pitch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 188204P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
188204P
PCB Headers 188204P
10w wtb r/a header 2mm pitch

10w wtb r/a header 2mm pitch

Supplier's Site
PCB Headers - 188204 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
188204
PCB Headers 188204
Molex 55935-1010 PCB Header

Molex 55935-1010 PCB Header

Supplier's Site
PCB Headers - 1619541 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1619541
PCB Headers 1619541
Molex 55935-1010 PCB Header

Molex 55935-1010 PCB Header

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connectors - Circular Connectors - Housings - 55935-1010 - 1039297-55935-1010 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 55935-1010
1039297-55935-1010
Circular Connectors - Circular Connectors - Housings - 55935-1010 1039297-55935-1010
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039297-55935-1010 Pitch: 2 mm Color: White Number of Rows: 1 Termination: Solder Contact Material: Brass Voltage Rating: 250 V Current Rating: 3 A Number of Contacts: 10 Number of Circuits: 10 Orientation: Right Angle Contact Plating: Tin Contact Resistance: 20 mΩ Material: Glass, Polyester Number of Poles: 10 Plating: Tin Working Voltage: 250 V Categories: Circular Connectors - Housings Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 1-292253-0; 35363-1060; 1-440055-0; 1-292164-0; 1-292250-0; 53325-10600559351010 ; 55935-1010.; 559351010; Country of Origin: JP Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Schedule B: 8536694040 Voltage Rating (AC): 250 V REACH SVHC: Unknown Lead Pitch: 2 mm Flammability Rating: UL94 V-0 Max Current Rating: 3 A Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039297-55935-1010
Pitch: 2 mm
Color: White
Number of Rows: 1
Termination: Solder
Contact Material: Brass
Voltage Rating: 250 V
Current Rating: 3 A
Number of Contacts: 10
Number of Circuits: 10
Orientation: Right Angle
Contact Plating: Tin
Contact Resistance: 20 mΩ
Material: Glass, Polyester
Number of Poles: 10
Plating: Tin
Working Voltage: 250 V
Categories: Circular Connectors - Housings
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 1-292253-0; 35363-1060; 1-440055-0; 1-292164-0; 1-292250-0; 53325-10600559351010; 55935-1010.; 559351010;
Country of Origin: JP
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Schedule B: 8536694040
Voltage Rating (AC): 250 V
REACH SVHC: Unknown
Lead Pitch: 2 mm
Flammability Rating: UL94 V-0
Max Current Rating: 3 A
Glow Wire Compliant: Non-compliant

Buy Now
Connector, Header, 10Pos, 1Row, 2Mm; Connector Systems Molex - 01AH1463 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 1Row, 2Mm; Connector Systems Molex
01AH1463
Connector, Header, 10Pos, 1Row, 2Mm; Connector Systems Molex 01AH1463
CONNECTOR, HEADER, 10POS, 1ROW, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MicroClasp 55935 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 1ROW, 2MM; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MicroClasp 55935 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 188204P 188204 55935-1010 1039297-55935-1010 01AH1463
Product Name PCB Headers PCB Headers Circular Connectors - Circular Connectors - Housings - 55935-1010 Connector, Header, 10Pos, 1Row, 2Mm; Connector Systems Molex
Geometry Right Angle Right Angle; Right angle
Connector Type Wire to Board Connector Circular / Cylindrical Connectors Wire to Board Connector
Termination Solder Solder Through Hole Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Coaxial Adapters - NANZ - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
PCB Headers - 1730939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details