Molex PCB Headers 55935-0510

Description
Molex 55935-0510 PCB Header
Request a Quote Datasheet
Description
Molex 55935-0510 PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1619507 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1619507
PCB Headers 1619507
Molex 55935-0510 PCB Header

Molex 55935-0510 PCB Header

Supplier's Site
PCB Headers - 188068P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
188068P
PCB Headers 188068P
5w wtb r/a header 2mm pitch

5w wtb r/a header 2mm pitch

Supplier's Site
PCB Headers - 188068 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
188068
PCB Headers 188068
Molex 55935-0510 PCB Header

Molex 55935-0510 PCB Header

Supplier's Site
Circular Connectors - Circular Connectors - Housings - 55935-0510 - 1039295-55935-0510 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 55935-0510
1039295-55935-0510
Circular Connectors - Circular Connectors - Housings - 55935-0510 1039295-55935-0510
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039295-55935-0510 Number of Positions: 5 Pitch: 2 mm Number of Rows: 1 Termination: Solder Voltage Rating: 250 V Current Rating: 3 A Number of Contacts: 5 Housing Material: Polyester Number of Circuits: 5 Orientation: Right Angle Contact Plating: Tin Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 55935-0530; 53325-0560; 52418-0510; 292253-5; 292250-5; 640457-50559350510; 559350510; Country of Origin: JP Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -25 °C Schedule B: 8536694040, 8536694040 REACH SVHC: No SVHC Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039295-55935-0510
Number of Positions: 5
Pitch: 2 mm
Number of Rows: 1
Termination: Solder
Voltage Rating: 250 V
Current Rating: 3 A
Number of Contacts: 5
Housing Material: Polyester
Number of Circuits: 5
Orientation: Right Angle
Contact Plating: Tin
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 55935-0530; 53325-0560; 52418-0510; 292253-5; 292250-5; 640457-50559350510; 559350510;
Country of Origin: JP
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -25 °C
Schedule B: 8536694040, 8536694040
REACH SVHC: No SVHC
Glow Wire Compliant: Non-compliant

Buy Now
Singapore, Singapore
Electronic Connector
2027-55935-0510
Electronic Connector 2027-55935-0510
Conn Shrouded Header (4 Sides) HDR 5 POS 2mm Solder RA Thru-Hole MicroClasp™ Frame Product overview: 55935-0510 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-55935-0510 can be used for catalog matching and distributor lookup.

Conn Shrouded Header (4 Sides) HDR 5 POS 2mm Solder RA Thru-Hole MicroClasp™ Frame Product overview: 55935-0510 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-55935-0510 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Wtb Conn, Header, 5Pos, 1Row, 2Mm; Connector Systems Molex - 01AH8667 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 5Pos, 1Row, 2Mm; Connector Systems Molex
01AH8667
Wtb Conn, Header, 5Pos, 1Row, 2Mm; Connector Systems Molex 01AH8667
WTB CONN, HEADER, 5POS, 1ROW, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MicroClasp 55935 Series RoHS Compliant: Yes

WTB CONN, HEADER, 5POS, 1ROW, 2MM; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MicroClasp 55935 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1619507 188068P 1039295-55935-0510 2027-55935-0510 55935-0510 01AH8667
Product Name PCB Headers PCB Headers Circular Connectors - Circular Connectors - Housings - 55935-0510 Electronic Connector Wtb Conn, Header, 5Pos, 1Row, 2Mm; Connector Systems Molex
Connector Type Wire to Board Connector Circular / Cylindrical Connectors Wire to Board Connector
Geometry Right Angle; Right angle Right Angle
Termination Solder Solder Solder Through Hole Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details