Connector
CONNECTOR, HEADER, 2POS, 1ROW, 2MM; Connector Systems:Signal; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MicroClasp 55935 Series RoHS Compliant: Yes
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 55935-0210 | 1707023 | 188018P | 56R2226 |
| Product Name | PCB Headers | PCB Headers | Connector, Header, 2Pos, 1Row, 2Mm; Connector Systems Molex | |
| Connector Type | Wire to Board Connector |