Molex Electronic Connector 559320610

Description
2.0 WTB PLG HSG ASSY STR 6CKT Product overview: 559320610 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-559320610 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.0 WTB PLG HSG ASSY STR 6CKT Product overview: 559320610 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-559320610 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
340-559320610
Electronic Connector 340-559320610
2.0 WTB PLG HSG ASSY STR 6CKT Product overview: 559320610 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-559320610 can be used for catalog matching and distributor lookup.

2.0 WTB PLG HSG ASSY STR 6CKT Product overview: 559320610 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-559320610 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 559320610 - 764046-559320610 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 559320610
764046-559320610
Rectangular Connectors - 559320610 764046-559320610
Manufacturer: Molex, LLC Win Source Part Number: 764046-559320610 Series: MicroClasp 55932 Packaging: Tray Number of Positions: 6 Mounting Style: Through Hole Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Kinked Pin, Solder Fastening Type: Latch Holder Mated Stacking Heights: 13.2mm Applications: General Purpose, Industrial, Medical Insulation Material: Polybutylene Terephthalate (PBT) Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.126" (3.20mm) Overall Contact Length: 0.360" (9.15mm) Insulation Height: 0.384" (9.75mm) Contact Shape: Square Contact Length - Mating: 0.144" (3.66mm) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 764046-559320610
Series: MicroClasp 55932
Packaging: Tray
Number of Positions: 6
Mounting Style: Through Hole
Features: Board Guide
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Kinked Pin, Solder
Fastening Type: Latch Holder
Mated Stacking Heights: 13.2mm
Applications: General Purpose, Industrial, Medical
Insulation Material: Polybutylene Terephthalate (PBT)
Style: Board to Cable/Wire
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Natural
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.126" (3.20mm)
Overall Contact Length: 0.360" (9.15mm)
Insulation Height: 0.384" (9.75mm)
Contact Shape: Square
Contact Length - Mating: 0.144" (3.66mm)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 340-559320610 764046-559320610
Product Name Electronic Connector Rectangular Connectors - 559320610
Termination Kinked Pin, Solder Kinked Pin, Solder
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Connector, Power Entry, Rcpt, 16A, 250V; Iec Connector Type Schurter - 29Y3071 - Newark, An Avnet Company
Specs
Termination Screw
Mounting Cable Mount
Voltage Rating 250 volts
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details