Molex PCB Headers 55932-1210

Description
Molex 55932-1210 PCB Header
Request a Quote Datasheet
Description
Molex 55932-1210 PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 188046 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
188046
PCB Headers 188046
Molex 55932-1210 PCB Header

Molex 55932-1210 PCB Header

Supplier's Site
PCB Headers - 188046P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
188046P
PCB Headers 188046P
12w wtb straight header 2mm pitch

12w wtb straight header 2mm pitch

Supplier's Site
PCB Headers - 1619544 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1619544
PCB Headers 1619544
Molex 55932-1210 PCB Header

Molex 55932-1210 PCB Header

Supplier's Site
Rectangular Connectors - 55932-1210 - 052806-55932-1210 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 55932-1210
052806-55932-1210
Rectangular Connectors - 55932-1210 052806-55932-1210
Manufacturer: Molex, LLC Win Source Part Number: 052806-55932-1210 Packaging: Tray Number of Positions: 12 Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Kinked Pin, Solder Fastening Type: Latch Holder Mated Stacking Heights: 13.2mm Applications: General Purpose, Industrial, Medical Mounting: Through Hole Insulation Material: Polybutylene Terephthalate (PBT) Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.126" (3.20mm) Overall Contact Length: 0.360" (9.15mm) Insulation Height: 0.384" (9.75mm) Contact Shape: Square Contact Length - Mating: 0.144" (3.66mm) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 052806-55932-1210
Packaging: Tray
Number of Positions: 12
Features: Board Guide
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Kinked Pin, Solder
Fastening Type: Latch Holder
Mated Stacking Heights: 13.2mm
Applications: General Purpose, Industrial, Medical
Mounting: Through Hole
Insulation Material: Polybutylene Terephthalate (PBT)
Style: Board to Cable/Wire
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Natural
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.126" (3.20mm)
Overall Contact Length: 0.360" (9.15mm)
Insulation Height: 0.384" (9.75mm)
Contact Shape: Square
Contact Length - Mating: 0.144" (3.66mm)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2027-55932-1210
Electronic Connector 2027-55932-1210
Board Connector, 12 Contact(s), 1 Row(s), Male, Straight, 0.079 inch Pitch, Solder Terminal, Locking, Plug, Product overview: 55932-1210 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-55932-1210 can be used for catalog matching and distributor lookup.

Board Connector, 12 Contact(s), 1 Row(s), Male, Straight, 0.079 inch Pitch, Solder Terminal, Locking, Plug, Product overview: 55932-1210 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-55932-1210 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Wtb Conn, Header, 12Pos, 1Row, 2Mm; Connector Systems Molex - 01AH8666 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 12Pos, 1Row, 2Mm; Connector Systems Molex
01AH8666
Wtb Conn, Header, 12Pos, 1Row, 2Mm; Connector Systems Molex 01AH8666
WTB CONN, HEADER, 12POS, 1ROW, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Product Range:MicroClasp 55932 Series RoHS Compliant: Yes

WTB CONN, HEADER, 12POS, 1ROW, 2MM; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Product Range:MicroClasp 55932 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 188046 188046P 052806-55932-1210 2027-55932-1210 55932-1210 01AH8666
Product Name PCB Headers PCB Headers Rectangular Connectors - 55932-1210 Electronic Connector Wtb Conn, Header, 12Pos, 1Row, 2Mm; Connector Systems Molex
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty Wire to Board Connector
Geometry Straight; Straight Straight
Termination Solder Kinked Pin, Solder Solder Through Hole Straight
Unlock Full Specs
to access all available technical data

Similar Products