Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1166420-55932-1010
Number of Positions: 10
Pitch: 2 mm
Color: White
Number of Rows: 1
Termination: Through Hole
Contact Material: Brass
Voltage Rating: 250 V
Current Rating: 3 A
Number of Contacts: 10
Housing Material: Polyester
Number of Circuits: 10
Orientation: Vertical
Contact Plating: Tin
Contact Resistance: 20 mΩ
Material: Glass, Polyester
Number of Poles: 10
Plating: Tin
Working Voltage: 250 V
Categories: Circular Connectors - Housings
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 0559321010; 559321010;
Country of Origin: JP
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -25 °C
Voltage Rating (AC): 250 V
REACH SVHC: No SVHC
Lead Pitch: 2 mm
Flammability Rating: UL94 V-0
Max Current Rating: 3 A
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 85 °C
Connector
CONNECTOR, HEADER, 10POS, 1ROW, 2MM; Connector Systems:Wire-to-Boar
| Heilind Electronics, Inc. | Win Source Electronics | Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 55932-1010 | 1166420-55932-1010 | 55932-1010 | 188298P | 1671816 | 01AH1461 |
| Product Name | Connectors | Circular Connectors - Circular Connectors - Housings - 55932-1010 | PCB Headers | PCB Headers | Connector, Header, 10Pos, 1Row, 2Mm; Connector Systems Molex | |
| Connector Type | Circular / Cylindrical Connectors | Wire to Board Connector | Wire to Board Connector | |||
| Termination | Through Hole | Solder | Through Hole Straight | |||
| Mounting | Through Hole | Through hole |