Connector
2.0 WTB PLG HSG ASSY STR 6CKT
6w wtb straight header 2mm pitch
CONNECTOR, HEADER, 6POS, 1ROW, 2MM; Connector Systems:Signal; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:MicroClasp 55932 Series RoHS Compliant: Yes
Board Connector, 6 Contact(s), 1 Row(s), Male, Straight, 0.079 inch Pitch, Solder Kinked Leads Terminal, Locking, Receptacle,
| Powell Electronics, Inc. | Heilind Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 55932-0610 | 55932-0610 | 188125 | 188125P | 93K4440 | 514-55932-0610 |
| Product Name | Connectors Data & Signal | PCB Headers | PCB Headers | Connector, Header, 6Pos, 1Row, 2Mm; Connector Systems Molex | Board Connector, 6 Contact(s), 1 Row(s), Male, Straight, 0.079 inch Pitch, Solder Kinked Leads Terminal, Locking, Receptacle, | |
| Connector Type | Wire to Board Connector |