Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1028790-55932-0510
Number of Positions: 5
Pitch: 2 mm
Color: White
Number of Rows: 1
Termination: Solder
Contact Material: Brass
Voltage Rating: 250 V
Current Rating: 3 A
Number of Contacts: 5
Gender: Male
Housing Material: Polyester
Number of Circuits: 5
Orientation: Vertical
Contact Plating: Tin
Contact Resistance: 20 mΩ
Plating: Tin
Categories: Circular Connectors - Housings
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 53253-0570; 292161-5; 55935-0530; 55932-0630; 292253-5; TSW-106-07-T-S055932
Country of Origin: JP
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Schedule B: 8536694040, 8536694040
Voltage Rating (AC): 250 V
REACH SVHC: No SVHC
Lead Pitch: 2 mm
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant
Connector
5w wtb straight header 2mm pitch
Connector Systems:Wire-to-Boar
2.0 WTB PLG HSG ASSY STR 5CKT ROHS COMPLIANT: YES
Header Connector,PCB Mount,RECEPT,5 Contacts,PIN,0.079 Pitch,PC TAIL W/RETNN Terminal,LOCKING RoHS Compliant: Yes
| Win Source Electronics | Powell Electronics, Inc. | Heilind Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1028790-55932-0510 | 55932-0510 | 55932-0510 | 188119P | 188119 | 56R2204 | 29AC0373 |
| Product Name | Circular Connectors - Circular Connectors - Housings - 55932-0510 | Connectors Data & Signal | PCB Headers | PCB Headers | Connector Systems Molex | 2.0 Wtb Plg Hsg Assy Str 5Ckt Rohs Compliant Molex | |
| Connector Type | Circular / Cylindrical Connectors | Wire to Board Connector | Wire to Board Connector | ||||
| Termination | Solder | Solder | Through Hole Straight | ||||
| Mounting | Through Hole | Through hole |