Molex Through-Hole 3A 250V Electronic Connector 55932-0430

Description
4CKT Vertical Header, 2mm Pitch, 3A, 250V, Tin Plated Brass, Through Hole Product overview: 55932-0430 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 3A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-55932-0430 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4CKT Vertical Header, 2mm Pitch, 3A, 250V, Tin Plated Brass, Through Hole Product overview: 55932-0430 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 3A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-55932-0430 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 3A 250V Electronic Connector
316-55932-0430
Through-Hole 3A 250V Electronic Connector 316-55932-0430
4CKT Vertical Header, 2mm Pitch, 3A, 250V, Tin Plated Brass, Through Hole Product overview: 55932-0430 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 3A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-55932-0430 can be used for catalog matching and distributor lookup.

4CKT Vertical Header, 2mm Pitch, 3A, 250V, Tin Plated Brass, Through Hole Product overview: 55932-0430 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 3A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-55932-0430 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 55932-0430 - 052805-55932-0430 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 55932-0430
052805-55932-0430
Rectangular Connectors - 55932-0430 052805-55932-0430
Manufacturer: Molex, LLC Win Source Part Number: 052805-55932-0430 Packaging: Tray Number of Positions: 4 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Kinked Pin, Solder Fastening Type: Latch Holder Mated Stacking Heights: 13.2mm Applications: General Purpose, Industrial, Medical Mounting: Through Hole Insulation Material: Polybutylene Terephthalate (PBT) Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.126" (3.20mm) Overall Contact Length: 0.360" (9.15mm) Insulation Height: 0.384" (9.75mm) Contact Shape: Square Contact Length - Mating: 0.144" (3.66mm) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 052805-55932-0430
Packaging: Tray
Number of Positions: 4
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Kinked Pin, Solder
Fastening Type: Latch Holder
Mated Stacking Heights: 13.2mm
Applications: General Purpose, Industrial, Medical
Mounting: Through Hole
Insulation Material: Polybutylene Terephthalate (PBT)
Style: Board to Cable/Wire
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Natural
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.126" (3.20mm)
Overall Contact Length: 0.360" (9.15mm)
Insulation Height: 0.384" (9.75mm)
Contact Shape: Square
Contact Length - Mating: 0.144" (3.66mm)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Hong Kong, China
Board Connector, 4 Contact(s), 1 Row(s), Male, Straight, Solder Terminal, Plug, LEAD FREE
514-55932-0430
Board Connector, 4 Contact(s), 1 Row(s), Male, Straight, Solder Terminal, Plug, LEAD FREE 514-55932-0430
Board Connector, 4 Contact(s), 1 Row(s), Male, Straight, Solder Terminal, Plug, LEAD FREE

Board Connector, 4 Contact(s), 1 Row(s), Male, Straight, Solder Terminal, Plug, LEAD FREE

Supplier's Site
Connector, Header, 4Pos, 1Row, 2Mm; Connector Systems Molex - 56R2203 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 1Row, 2Mm; Connector Systems Molex
56R2203
Connector, Header, 4Pos, 1Row, 2Mm; Connector Systems Molex 56R2203
CONNECTOR, HEADER, 4POS, 1ROW, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:MicroClasp 55932 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 1ROW, 2MM; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:MicroClasp 55932 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-55932-0430 052805-55932-0430 55932-0430 514-55932-0430 56R2203
Product Name Through-Hole 3A 250V Electronic Connector Rectangular Connectors - 55932-0430 Board Connector, 4 Contact(s), 1 Row(s), Male, Straight, Solder Terminal, Plug, LEAD FREE Connector, Header, 4Pos, 1Row, 2Mm; Connector Systems Molex
Gender Male / Plug Male / Plug
Termination Through Hole Kinked Pin, Solder Through Hole Straight
Voltage Rating 250 volts
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products