2.0 WTB PLG HSG ASSY STR OSS 3CKT
Connector
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987105-55932-0330
Number of Positions: 3
Pitch: 2 mm
Color: White
Number of Rows: 1
Termination: Through Hole
Contact Material: Brass
Voltage Rating: 250 V
Current Rating: 3 A
Number of Contacts: 3
Gender: Male
Housing Material: Polyester
Number of Circuits: 3
Orientation: Vertical
Contact Plating: Tin
Contact Resistance: 20 mΩ
Material: Glass, Polyester
Number of Poles: 3
Plating: Tin
Working Voltage: 250 V
Categories: Circular Connectors - Housings
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 70543-0037; 53254-0370; 87553-0311; 6-440054-3; TMM-103-02-T-S; 5-146274-30559320330
Country of Origin: JP
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Voltage Rating (AC): 250 V
REACH SVHC: Unknown
Lead Pitch: 2 mm
Flammability Rating: UL94 V-0
Max Current Rating: 3 A
Glow Wire Compliant: Non-compliant
CONNECTOR, HEADER, 3POS, 1ROW, 2MM; Connector Systems:Signal; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:MicroClasp 55932 Series RoHS Compliant: Yes
| Heilind Electronics, Inc. | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 55932-0330 | 55932-0330 | 987105-55932-0330 | 56R2202 |
| Product Name | Connectors Miscellaneous | Circular Connectors - Circular Connectors - Housings - 55932-0330 | Connector, Header, 3Pos, 1Row, 2Mm; Connector Systems Molex | |
| Connector Type | Circular / Cylindrical Connectors |