Molex Rectangular Connectors - 0559172410 559172410

Description
Manufacturer: Molex, LLC Win Source Part Number: 907470-0559172410 Series: MicroClasp 55917 Features: Connector Header Through Hole 24 position 0.079" (2.00mm) Package: Tray Mounting: Through Hole Family Name: 055917 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 450 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 055917-2410, 0559172410-ND, 55917-2410, 559172410, WM12277
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907470-0559172410 Series: MicroClasp 55917 Features: Connector Header Through Hole 24 position 0.079" (2.00mm) Package: Tray Mounting: Through Hole Family Name: 055917 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 450 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 055917-2410, 0559172410-ND, 55917-2410, 559172410, WM12277
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0559172410 - 907470-0559172410 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0559172410
907470-0559172410
Rectangular Connectors - 0559172410 907470-0559172410
Manufacturer: Molex, LLC Win Source Part Number: 907470-0559172410 Series: MicroClasp 55917 Features: Connector Header Through Hole 24 position 0.079" (2.00mm) Package: Tray Mounting: Through Hole Family Name: 055917 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 450 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 055917-2410, 0559172410-ND, 55917-2410, 559172410, WM12277

Manufacturer: Molex, LLC
Win Source Part Number: 907470-0559172410
Series: MicroClasp 55917
Features: Connector Header Through Hole 24 position 0.079" (2.00mm)
Package: Tray
Mounting: Through Hole
Family Name: 055917
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 450
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 055917-2410, 0559172410-ND, 55917-2410, 559172410, WM12277

Buy Now Datasheet
PCB Headers - 2659397 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2659397
PCB Headers 2659397
Molex 55917-2410 PCB Header

Molex 55917-2410 PCB Header

Supplier's Site
PCB Headers - 2134661 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2134661
PCB Headers 2134661
Molex 559172410 PCB Header

Molex 559172410 PCB Header

Supplier's Site
PCB Headers - 2134660 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2134660
PCB Headers 2134660
Molex 559172410 PCB Header

Molex 559172410 PCB Header

Supplier's Site
PCB Headers - 2659398 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2659398
PCB Headers 2659398
Molex 55917-2410 PCB Header

Molex 55917-2410 PCB Header

Supplier's Site
Connectors - 559172410 - ODG (Origin Data Global)
Shenzhen, China
Connectors
559172410
Connectors 559172410
2x12P 24P 2 2mm 5mm 12 Brass Plugin,P=2mm Wire To Board Connector ROHS

2x12P 24P 2 2mm 5mm 12 Brass Plugin,P=2mm Wire To Board Connector ROHS

Supplier's Site
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
559172410
Connectors >> Wire To Board / Wire To Wire Connector 559172410
2x12P 24P 2 2mm 5mm 12 Brass Plugin,P=2mm Wire To Board / Wire To Wire Connector ROHS

2x12P 24P 2 2mm 5mm 12 Brass Plugin,P=2mm Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 907470-0559172410 2659397 2134661 559172410 559172410
Product Name Rectangular Connectors - 0559172410 PCB Headers PCB Headers Connectors Connectors >> Wire To Board / Wire To Wire Connector
Connector Type Rectangular Connectors, Heavy Duty Wire to Board Connector; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.1414 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers