Molex Rectangular Connectors - 559171810 559171810

Description
Manufacturer: Molex, LLC Win Source Part Number: 764045-559171810 Series: MicroClasp 55917 Packaging: Bulk Number of Positions: 18 Mounting Style: Through Hole Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Kinked Pin, Solder Fastening Type: Latch Holder Contact Material: Brass Mated Stacking Heights: 13.2mm Material Flammability Rating: UL94 V-0 Applications: General Purpose, Industrial, Medical Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.197" (5.00mm) Contact Length - Post: 0.126" (3.20mm) Overall Contact Length: 0.366" (9.30mm) Insulation Height: 0.384" (9.75mm) Contact Shape: Square Contact Length - Mating: 0.150" (3.81mm) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 764045-559171810 Series: MicroClasp 55917 Packaging: Bulk Number of Positions: 18 Mounting Style: Through Hole Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Kinked Pin, Solder Fastening Type: Latch Holder Contact Material: Brass Mated Stacking Heights: 13.2mm Material Flammability Rating: UL94 V-0 Applications: General Purpose, Industrial, Medical Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.197" (5.00mm) Contact Length - Post: 0.126" (3.20mm) Overall Contact Length: 0.366" (9.30mm) Insulation Height: 0.384" (9.75mm) Contact Shape: Square Contact Length - Mating: 0.150" (3.81mm) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 559171810 - 764045-559171810 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 559171810
764045-559171810
Rectangular Connectors - 559171810 764045-559171810
Manufacturer: Molex, LLC Win Source Part Number: 764045-559171810 Series: MicroClasp 55917 Packaging: Bulk Number of Positions: 18 Mounting Style: Through Hole Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Kinked Pin, Solder Fastening Type: Latch Holder Contact Material: Brass Mated Stacking Heights: 13.2mm Material Flammability Rating: UL94 V-0 Applications: General Purpose, Industrial, Medical Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.197" (5.00mm) Contact Length - Post: 0.126" (3.20mm) Overall Contact Length: 0.366" (9.30mm) Insulation Height: 0.384" (9.75mm) Contact Shape: Square Contact Length - Mating: 0.150" (3.81mm) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 764045-559171810
Series: MicroClasp 55917
Packaging: Bulk
Number of Positions: 18
Mounting Style: Through Hole
Features: Board Guide
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Kinked Pin, Solder
Fastening Type: Latch Holder
Contact Material: Brass
Mated Stacking Heights: 13.2mm
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Industrial, Medical
Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Natural
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.197" (5.00mm)
Contact Length - Post: 0.126" (3.20mm)
Overall Contact Length: 0.366" (9.30mm)
Insulation Height: 0.384" (9.75mm)
Contact Shape: Square
Contact Length - Mating: 0.150" (3.81mm)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual DIP Electronic Connector
340-559171810
Dual DIP Electronic Connector 340-559171810
2.0 WTB DUAL CONN DIP PLG HSG Product overview: 559171810 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, DIP. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, DIP, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-559171810 can be used for catalog matching and distributor lookup.

2.0 WTB DUAL CONN DIP PLG HSG Product overview: 559171810 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, DIP. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, DIP, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-559171810 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 764045-559171810 340-559171810
Product Name Rectangular Connectors - 559171810 Dual DIP Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 1347 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details