Molex Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins 559171410

Description
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins Series: MicroClasp 55917 Package: Tray Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.079" (2.00mm) Row Spacing - Mating: 0.197" (5.00mm) Shrouding: Shrouded - 4 Wall
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins Series: MicroClasp 55917 Package: Tray Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.079" (2.00mm) Row Spacing - Mating: 0.197" (5.00mm) Shrouding: Shrouded - 4 Wall
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins
Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins Series: MicroClasp 55917 Package: Tray Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.079" (2.00mm) Row Spacing - Mating: 0.197" (5.00mm) Shrouding: Shrouded - 4 Wall

Manufacturer: Molex
Category: Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins
Series: MicroClasp 55917
Package: Tray
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.079" (2.00mm)
Row Spacing - Mating: 0.197" (5.00mm)
Shrouding: Shrouded - 4 Wall

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-FV11605F3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
790 Series QFN Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 200 milliohms
Operating Temperature 150 C (302 F)
View Details
DIL Sockets - 1831571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-1x6L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details