Molex Connector, Header, 28Pos, 2Row, 2Mm; Connector Systems Molex 55917-2810

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 28Pos, 2Row, 2Mm; Connector Systems Molex - 01AH1454 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 28Pos, 2Row, 2Mm; Connector Systems Molex
01AH1454
Connector, Header, 28Pos, 2Row, 2Mm; Connector Systems Molex 01AH1454
CONNECTOR, HEADER, 28POS, 2ROW, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Contact Termination Type:Through Hole Straight; Product Range:MicroClasp 55917 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 28POS, 2ROW, 2MM; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Contact Termination Type:Through Hole Straight; Product Range:MicroClasp 55917 Series RoHS Compliant: Yes

Supplier's Site Datasheet
2.0 Wtb Dual Conn Dip Plg Hsg Assy 28Ckt Rohs Compliant Molex - 30AC5294 - Newark, An Avnet Company
Chicago, IL, United States
2.0 Wtb Dual Conn Dip Plg Hsg Assy 28Ckt Rohs Compliant Molex
30AC5294
2.0 Wtb Dual Conn Dip Plg Hsg Assy 28Ckt Rohs Compliant Molex 30AC5294
2.0 WTB DUAL CONN DIP PLG HSG ASSY 28CKT ROHS COMPLIANT: YES

2.0 WTB DUAL CONN DIP PLG HSG ASSY 28CKT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 55917-2810 01AH1454 30AC5294
Product Name Connector, Header, 28Pos, 2Row, 2Mm; Connector Systems Molex 2.0 Wtb Dual Conn Dip Plg Hsg Assy 28Ckt Rohs Compliant Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
78-Pin Hermetic D-sub Connector - 54674 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Headers, Male Pins - A28681-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers