Molex 250V 3A Electronic Connector 55917-2210

Description
22 Pos 2 Row 2mm Pitch Male Header Connector, 250V, 3A Product overview: 55917-2210 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-55917-2210 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
22 Pos 2 Row 2mm Pitch Male Header Connector, 250V, 3A Product overview: 55917-2210 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-55917-2210 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
250V 3A Electronic Connector
316-55917-2210
250V 3A Electronic Connector 316-55917-2210
22 Pos 2 Row 2mm Pitch Male Header Connector, 250V, 3A Product overview: 55917-2210 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-55917-2210 can be used for catalog matching and distributor lookup.

22 Pos 2 Row 2mm Pitch Male Header Connector, 250V, 3A Product overview: 55917-2210 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-55917-2210 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 55917-2210 - 052803-55917-2210 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 55917-2210
052803-55917-2210
Rectangular Connectors - 55917-2210 052803-55917-2210
Manufacturer: Molex, LLC Win Source Part Number: 052803-55917-2210 Packaging: Bulk Number of Positions: 22 Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Kinked Pin, Solder Fastening Type: Latch Holder Mated Stacking Heights: 13.2mm Material Flammability Rating: UL94 V-0 Applications: General Purpose, Industrial, Medical Mounting: Through Hole Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.197" (5.00mm) Contact Length - Post: 0.126" (3.20mm) Overall Contact Length: 0.366" (9.30mm) Insulation Height: 0.384" (9.75mm) Contact Shape: Square Contact Length - Mating: 0.150" (3.81mm) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 052803-55917-2210
Packaging: Bulk
Number of Positions: 22
Features: Board Guide
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Kinked Pin, Solder
Fastening Type: Latch Holder
Mated Stacking Heights: 13.2mm
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Industrial, Medical
Mounting: Through Hole
Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Natural
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.197" (5.00mm)
Contact Length - Post: 0.126" (3.20mm)
Overall Contact Length: 0.366" (9.30mm)
Insulation Height: 0.384" (9.75mm)
Contact Shape: Square
Contact Length - Mating: 0.150" (3.81mm)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 22Pos, 2Row, 2Mm; Connector Systems Molex - 01AH1451 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 22Pos, 2Row, 2Mm; Connector Systems Molex
01AH1451
Connector, Header, 22Pos, 2Row, 2Mm; Connector Systems Molex 01AH1451
CONNECTOR, HEADER, 22POS, 2ROW, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Through Hole Straight; Product Range:MicroClasp 55917 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 22POS, 2ROW, 2MM; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Contact Termination Type:Through Hole Straight; Product Range:MicroClasp 55917 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-55917-2210 052803-55917-2210 55917-2210 01AH1451
Product Name 250V 3A Electronic Connector Rectangular Connectors - 55917-2210 Connector, Header, 22Pos, 2Row, 2Mm; Connector Systems Molex
Gender Male / Plug
Termination Solder Kinked Pin, Solder Through Hole Straight
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products