Molex Circular Connectors - Circular Connectors - Housings - 55917-1630 55917-1630

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1230753-55917-1630 Number of Positions: 16 Pitch: 2 mm Color: White Number of Rows: 2 Termination: Through Hole Contact Material: Brass Voltage Rating: 250 V Current Rating: 3 A Number of Contacts: 16 Gender: Male Housing Material: Polyester Number of Circuits: 16 Orientation: Vertical Contact Plating: Tin Contact Resistance: 20 mΩ Material: Glass, Polyester Number of Poles: 16 Plating: Tin Working Voltage: 250 V Categories: Circular Connectors - Housings Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 0559171630; 559171630; Country of Origin: VN Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -25 °C Voltage Rating (AC): 250 V REACH SVHC: No SVHC Lead Pitch: 2 mm Flammability Rating: UL94 V-0 Max Current Rating: 3 A Glow Wire Compliant: Non-compliant Max Operating Temperature: 85 °C
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1230753-55917-1630 Number of Positions: 16 Pitch: 2 mm Color: White Number of Rows: 2 Termination: Through Hole Contact Material: Brass Voltage Rating: 250 V Current Rating: 3 A Number of Contacts: 16 Gender: Male Housing Material: Polyester Number of Circuits: 16 Orientation: Vertical Contact Plating: Tin Contact Resistance: 20 mΩ Material: Glass, Polyester Number of Poles: 16 Plating: Tin Working Voltage: 250 V Categories: Circular Connectors - Housings Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 0559171630; 559171630; Country of Origin: VN Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -25 °C Voltage Rating (AC): 250 V REACH SVHC: No SVHC Lead Pitch: 2 mm Flammability Rating: UL94 V-0 Max Current Rating: 3 A Glow Wire Compliant: Non-compliant Max Operating Temperature: 85 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 55917-1630 - 1230753-55917-1630 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 55917-1630
1230753-55917-1630
Circular Connectors - Circular Connectors - Housings - 55917-1630 1230753-55917-1630
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1230753-55917-1630 Number of Positions: 16 Pitch: 2 mm Color: White Number of Rows: 2 Termination: Through Hole Contact Material: Brass Voltage Rating: 250 V Current Rating: 3 A Number of Contacts: 16 Gender: Male Housing Material: Polyester Number of Circuits: 16 Orientation: Vertical Contact Plating: Tin Contact Resistance: 20 mΩ Material: Glass, Polyester Number of Poles: 16 Plating: Tin Working Voltage: 250 V Categories: Circular Connectors - Housings Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 0559171630; 559171630; Country of Origin: VN Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -25 °C Voltage Rating (AC): 250 V REACH SVHC: No SVHC Lead Pitch: 2 mm Flammability Rating: UL94 V-0 Max Current Rating: 3 A Glow Wire Compliant: Non-compliant Max Operating Temperature: 85 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1230753-55917-1630
Number of Positions: 16
Pitch: 2 mm
Color: White
Number of Rows: 2
Termination: Through Hole
Contact Material: Brass
Voltage Rating: 250 V
Current Rating: 3 A
Number of Contacts: 16
Gender: Male
Housing Material: Polyester
Number of Circuits: 16
Orientation: Vertical
Contact Plating: Tin
Contact Resistance: 20 mΩ
Material: Glass, Polyester
Number of Poles: 16
Plating: Tin
Working Voltage: 250 V
Categories: Circular Connectors - Housings
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 0559171630; 559171630;
Country of Origin: VN
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -25 °C
Voltage Rating (AC): 250 V
REACH SVHC: No SVHC
Lead Pitch: 2 mm
Flammability Rating: UL94 V-0
Max Current Rating: 3 A
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 85 °C

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Wtb Conn, Header, 16Pos, 2Row, 2Mm; Connector Systems Molex - 01AH1449 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 16Pos, 2Row, 2Mm; Connector Systems Molex
01AH1449
Wtb Conn, Header, 16Pos, 2Row, 2Mm; Connector Systems Molex 01AH1449
WTB CONN, HEADER, 16POS, 2ROW, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Straight; Product Range:MicroClasp 55917 Series RoHS Compliant: Yes

WTB CONN, HEADER, 16POS, 2ROW, 2MM; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Straight; Product Range:MicroClasp 55917 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1230753-55917-1630 55917-1630 01AH1449
Product Name Circular Connectors - Circular Connectors - Housings - 55917-1630 Wtb Conn, Header, 16Pos, 2Row, 2Mm; Connector Systems Molex
Connector Type Circular / Cylindrical Connectors Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details