2mm Pitch Vertical Header, 14 Pos, 2 Row, 3A, 250V, TH Product overview: 55917-1430 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-55917-1430 can be used for catalog matching and distributor lookup.
Connector
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1216689-55917-1430
Number of Positions: 14
Pitch: 2 mm
Color: White
Number of Rows: 2
Termination: Through Hole
Contact Material: Brass
Voltage Rating: 250 V
Current Rating: 3 A
Number of Contacts: 14
Gender: Male
Housing Material: Polyester
Number of Circuits: 14
Orientation: Vertical
Contact Plating: Tin
Contact Resistance: 20 mΩ
Material: Glass, Polyester
Number of Poles: 14
Plating: Tin
Working Voltage: 250 V
Categories: Circular Connectors - Housings
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 0559171430; 559171430;
Country of Origin: VN
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -25 °C
Voltage Rating (AC): 250 V
REACH SVHC: No SVHC
Lead Pitch: 2 mm
Flammability Rating: UL94 V-0
Max Current Rating: 3 A
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 85 °C
Wire-To-Board Connector, Vertical, MicroClasp 55917 Series, Through Hole, Plug, 14, 2 mm
2.0 WtB Dual Conn Dip Plg Hsg Assy 14Ckt
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2027-55917-1430 | 55917-1430 | 1216689-55917-1430 | 14T0850 |
| Product Name | 3A 250V Electronic Connector | Circular Connectors - Circular Connectors - Housings - 55917-1430 | Wire-To-Board Connector, Vertical, Microclasp 55917 Series, Through Hole, Plug, 14, 2 Mm Molex | |
| Gender | Male / Plug | |||
| Termination | Through Hole | Through Hole | ||
| Voltage Rating | 250 volts | 250 volts |