Connector
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1031436-55917-1410
Number of Positions: 14
Pitch: 2 mm
Color: White
Number of Rows: 2
Row Spacing: 5 mm
Termination: Solder
Contact Material: Brass
Voltage Rating: 250 V
Current Rating: 3 A
Number of Contacts: 14
Gender: Male
Housing Material: Polyester
Number of Circuits: 14
Orientation: Vertical
Contact Plating: Tin
Contact Resistance: 20 mΩ
Material: Glass, Polyester
Number of Poles: 14
Contact Gender: Male
Plating: Tin
Working Voltage: 250 V
Categories: Circular Connectors - Housings
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 55917-1010; 501645-1420; 55917-1810; DF11-14DP-2DSA(24); DF11-14DP-2DS(24); DF11-12DP-2DSA(24)05
Country of Origin: VN
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Voltage Rating (AC): 250 V
Max Voltage Rating (DC): 250.25 kV
Voltage Rating (DC): 250 V
REACH SVHC: Unknown
Lead Pitch: 2 mm
Flammability Rating: UL94 V-0
Max Current Rating: 3 A
Glow Wire Compliant: Non-compliant
CONNECTOR, HEADER, 14POS, 2ROW, 2MM; Connector Systems:Signal; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:14Contacts;
| Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 55917-1410 | 1031436-55917-1410 | 01AH1448 |
| Product Name | Circular Connectors - Circular Connectors - Housings - 55917-1410 | Connector, Header, 14Pos, 2Row, 2Mm; Connector Systems Molex | |
| Connector Type | Circular / Cylindrical Connectors |