Molex Connectors Miscellaneous 55917-0810

Description
2.0 WTB DUAL CONN DIP PLG HSG ASSY 8CKT
Request a Quote Datasheet
Description
2.0 WTB DUAL CONN DIP PLG HSG ASSY 8CKT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Miscellaneous - 55917-0810 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
55917-0810
Connectors Miscellaneous 55917-0810
2.0 WTB DUAL CONN DIP PLG HSG ASSY 8CKT

2.0 WTB DUAL CONN DIP PLG HSG ASSY 8CKT

Buy Now
Rectangular Connectors - 55917-0810 - 052802-55917-0810 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 55917-0810
052802-55917-0810
Rectangular Connectors - 55917-0810 052802-55917-0810
Manufacturer: Molex, LLC Win Source Part Number: 052802-55917-0810 Packaging: Bulk Number of Positions: 8 Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Kinked Pin, Solder Fastening Type: Latch Holder Mated Stacking Heights: 13.2mm Material Flammability Rating: UL94 V-0 Applications: General Purpose, Industrial, Medical Mounting: Through Hole Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.197" (5.00mm) Contact Length - Post: 0.126" (3.20mm) Overall Contact Length: 0.366" (9.30mm) Insulation Height: 0.384" (9.75mm) Contact Shape: Square Contact Length - Mating: 0.150" (3.81mm) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 052802-55917-0810
Packaging: Bulk
Number of Positions: 8
Features: Board Guide
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Kinked Pin, Solder
Fastening Type: Latch Holder
Mated Stacking Heights: 13.2mm
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Industrial, Medical
Mounting: Through Hole
Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Natural
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.197" (5.00mm)
Contact Length - Post: 0.126" (3.20mm)
Overall Contact Length: 0.366" (9.30mm)
Insulation Height: 0.384" (9.75mm)
Contact Shape: Square
Contact Length - Mating: 0.150" (3.81mm)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3A Electronic Connector
316-55917-0810
3A Electronic Connector 316-55917-0810
2mm Pitch Male Header, 8 Pos, 2 Row, Straight, Solder, 3A Product overview: 55917-0810 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-55917-0810 can be used for catalog matching and distributor lookup.

2mm Pitch Male Header, 8 Pos, 2 Row, Straight, Solder, 3A Product overview: 55917-0810 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-55917-0810 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Headers - 1671731 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1671731
PCB Headers 1671731
Molex 55917-0810 PCB Header

Molex 55917-0810 PCB Header

Supplier's Site
PCB Headers - 406449 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
406449
PCB Headers 406449
Molex 55917-0810 PCB Header

Molex 55917-0810 PCB Header

Supplier's Site
PCB Headers - 406449P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
406449P
PCB Headers 406449P
8w dual row vertical header 2mm

8w dual row vertical header 2mm

Supplier's Site
Connector, Header, 8Pos, 2Row, 2Mm; Connector Systems Molex - 59J0948 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8Pos, 2Row, 2Mm; Connector Systems Molex
59J0948
Connector, Header, 8Pos, 2Row, 2Mm; Connector Systems Molex 59J0948
CONNECTOR, HEADER, 8POS, 2ROW, 2MM; Connector Systems:Signal; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:-; Connector Shroud:Shrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 8POS, 2ROW, 2MM; Connector Systems:Signal; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:-; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors RF and Microwave Connectors
Product Number 55917-0810 052802-55917-0810 316-55917-0810 1671731 406449P 59J0948
Product Name Connectors Miscellaneous Rectangular Connectors - 55917-0810 3A Electronic Connector PCB Headers PCB Headers Connector, Header, 8Pos, 2Row, 2Mm; Connector Systems Molex
Connector Type Rectangular Connectors, Heavy Duty Header Connector
Termination Kinked Pin, Solder Solder Solder
Mounting Through Hole Surface mount
Gender Male / Plug
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data