Molex Connectors, Interconnects- Rectangular Connectors -Arrays, Edge Type, Mezzanine (Board to Board) 559099872

Description
Manufacturer: Molex Category: Connectors, Interconnects- Rectangular Connectors -Arrays, Edge Type, Mezzanine (Board to Board) Series: SlimStack 55909 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Number of Positions: 10 Connector Type: Plug, Outer Shroud Contacts Number of Rows: 2 Mounting Type: Surface Mount Features: Solder Retention
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects- Rectangular Connectors -Arrays, Edge Type, Mezzanine (Board to Board) Series: SlimStack 55909 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Number of Positions: 10 Connector Type: Plug, Outer Shroud Contacts Number of Rows: 2 Mounting Type: Surface Mount Features: Solder Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Rectangular Connectors -Arrays, Edge Type, Mezzanine (Board to Board) -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Rectangular Connectors -Arrays, Edge Type, Mezzanine (Board to Board)
Connectors, Interconnects- Rectangular Connectors -Arrays, Edge Type, Mezzanine (Board to Board)
Manufacturer: Molex Category: Connectors, Interconnects- Rectangular Connectors -Arrays, Edge Type, Mezzanine (Board to Board) Series: SlimStack 55909 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Number of Positions: 10 Connector Type: Plug, Outer Shroud Contacts Number of Rows: 2 Mounting Type: Surface Mount Features: Solder Retention

Manufacturer: Molex
Category: Connectors, Interconnects- Rectangular Connectors -Arrays, Edge Type, Mezzanine (Board to Board)
Series: SlimStack 55909
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Number of Positions: 10
Connector Type: Plug, Outer Shroud Contacts
Number of Rows: 2
Mounting Type: Surface Mount
Features: Solder Retention

Buy Now Datasheet
Connectors - 559099872 - ODG (Origin Data Global)
Shenzhen, China
Connectors
559099872
Connectors 559099872
0.4mm 2 10P Standing paste SMD,P=0.4mm Board-to-Board and Backplane Connector ROHS

0.4mm 2 10P Standing paste SMD,P=0.4mm Board-to-Board and Backplane Connector ROHS

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
0559099872
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 0559099872
CONN PLUG 10POS SMD GOLD

CONN PLUG 10POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 559099872 0559099872
Product Name Connectors, Interconnects- Rectangular Connectors -Arrays, Edge Type, Mezzanine (Board to Board) Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 Ohm SMA Bulkhead Jack - 111082 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
SnapTac® Series: Miniature Snap Fit Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details
Chameleon - 027-6A03-L0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details