Molex Circular Connectors - Circular Connectors - Housings - 559090974 559090974

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1122682-559090974 Number of Positions: 90 Pitch: 400 µm Number of Rows: 2 Termination: SMD/SMT Contact Material: Brass, Bronze Voltage Rating: 50 V Current Rating: 300 mA Housing Material: Thermoplastic Number of Circuits: 90 Orientation: Vertical Contact Plating: Gold Material: Brass Plating: Gold Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 55909-0974; 55909-0974-TR625; Country of Origin: KR Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant REACH SVHC: Unknown ELV: Compliant Glow Wire Compliant: Non-compliant
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1122682-559090974 Number of Positions: 90 Pitch: 400 µm Number of Rows: 2 Termination: SMD/SMT Contact Material: Brass, Bronze Voltage Rating: 50 V Current Rating: 300 mA Housing Material: Thermoplastic Number of Circuits: 90 Orientation: Vertical Contact Plating: Gold Material: Brass Plating: Gold Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 55909-0974; 55909-0974-TR625; Country of Origin: KR Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant REACH SVHC: Unknown ELV: Compliant Glow Wire Compliant: Non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 559090974 - 1122682-559090974 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 559090974
1122682-559090974
Circular Connectors - Circular Connectors - Housings - 559090974 1122682-559090974
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1122682-559090974 Number of Positions: 90 Pitch: 400 µm Number of Rows: 2 Termination: SMD/SMT Contact Material: Brass, Bronze Voltage Rating: 50 V Current Rating: 300 mA Housing Material: Thermoplastic Number of Circuits: 90 Orientation: Vertical Contact Plating: Gold Material: Brass Plating: Gold Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 55909-0974; 55909-0974-TR625; Country of Origin: KR Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant REACH SVHC: Unknown ELV: Compliant Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1122682-559090974
Number of Positions: 90
Pitch: 400 µm
Number of Rows: 2
Termination: SMD/SMT
Contact Material: Brass, Bronze
Voltage Rating: 50 V
Current Rating: 300 mA
Housing Material: Thermoplastic
Number of Circuits: 90
Orientation: Vertical
Contact Plating: Gold
Material: Brass
Plating: Gold
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 55909-0974; 55909-0974-TR625;
Country of Origin: KR
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
REACH SVHC: Unknown
ELV: Compliant
Glow Wire Compliant: Non-compliant

Buy Now
Rectangular Connectors - 0559090974 - 856568-0559090974 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0559090974
856568-0559090974
Rectangular Connectors - 0559090974 856568-0559090974
Manufacturer: Molex, LLC Win Source Part Number: 856568-0559090974 Series: SlimStack 55909 Features: Position Connector Package: Reel - TR Family Name: 055909 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM8775CT, 55909-0974, 055909-0974, 55909-0974-TR625, 559090974, WM8775TR, WM8775DKR

Manufacturer: Molex, LLC
Win Source Part Number: 856568-0559090974
Series: SlimStack 55909
Features: Position Connector
Package: Reel - TR
Family Name: 055909
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: WM8775CT, 55909-0974, 055909-0974, 55909-0974-TR625, 559090974, WM8775TR, WM8775DKR

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
320-559090974
SMD Electronic Connector 320-559090974
Conn Board to Board PL 90 POS 0.4mm Solder ST SMD SlimStack™ T/R Product overview: 559090974 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-559090974 can be used for catalog matching and distributor lookup.

Conn Board to Board PL 90 POS 0.4mm Solder ST SMD SlimStack™ T/R Product overview: 559090974 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-559090974 can be used for catalog matching and distributor lookup.

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
0559090974
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 0559090974
CONN PLUG 90POS SMD GOLD

CONN PLUG 90POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1122682-559090974 856568-0559090974 320-559090974 0559090974
Product Name Circular Connectors - Circular Connectors - Housings - 559090974 Rectangular Connectors - 0559090974 SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Circular / Cylindrical Connectors Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
DDR2 - 10005639-12328HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details