10 Pos 2 Row 0.4mm Pitch SMD Rectangular Connector Product overview: 55909-9872 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-55909-9872 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 990881-55909-9872
Packaging: Tape and Reel
Number of Positions: 10
Pitch: 400 µm
Number of Rows: 2
Termination: Solder
Contact Material: Brass
Voltage Rating: 50 V
Current Rating: 300 mA
Number of Contacts: 10
Gender: Male
Length: 4 mm
Housing Material: Polymer
Number of Circuits: 10
Orientation: Vertical
Contact Plating: Gold
Housing Color: Black
Material: Brass
Plating: Gold
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): DF40C-10DP-0.4V(51);
Country of Origin: KR
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 2.13 mm
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -25 °C
Schedule B: 8536694040, 8536694040
REACH SVHC: No SVHC
ELV: Compliant
Glow Wire Compliant: Non-compliant
Stack Height: 1.5 mm
CONN, STACKING, HEADER, 10POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:10Contacts;
CONN, STACKING, HEADER, 10POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:10Contacts;
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2027-55909-9872 | 990881-55909-9872 | 01AH8661 |
| Product Name | SMD Electronic Connector | Circular Connectors - Circular Connectors - Housings - 55909-9872 | Conn, Stacking, Header, 10Pos, 2Row; Mezzanine Connector Type Molex |
| Gender | Male / Plug | ||
| Termination | Solder | Solder | |
| Voltage Rating | 50 volts | 50 volts |