Molex Circular Connectors - Circular Connectors - Housings - 55909-3474 55909-3474

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connectors - Circular Connectors - Housings - 55909-3474 - 960465-55909-3474 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 55909-3474
960465-55909-3474
Circular Connectors - Circular Connectors - Housings - 55909-3474 960465-55909-3474
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 960465-55909-3474 Packaging: Tape & Reel Number of Positions: 34 Pitch: 400 µm Color: Black Connector Type: Plug Number of Rows: 2 Termination: Solder Contact Material: Brass Current Rating: 300 mA Mated Stacking Heights: 1.5 mm Number of Contacts: 34 Gender: Male Length: 10 mm Housing Material: Thermoplastic Number of Circuits: 26 Orientation: Vertical Contact Plating: Gold Housing Color: Black Material: Brass Plating: Gold Categories: Circular Connectors - Housings Country of Origin: KR Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 2.13 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Schedule B: 8536694040 Max Voltage Rating (AC): 50 V Voltage Rating (DC): 50 V Lead Pitch: 400 µm

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 960465-55909-3474
Packaging: Tape & Reel
Number of Positions: 34
Pitch: 400 µm
Color: Black
Connector Type: Plug
Number of Rows: 2
Termination: Solder
Contact Material: Brass
Current Rating: 300 mA
Mated Stacking Heights: 1.5 mm
Number of Contacts: 34
Gender: Male
Length: 10 mm
Housing Material: Thermoplastic
Number of Circuits: 26
Orientation: Vertical
Contact Plating: Gold
Housing Color: Black
Material: Brass
Plating: Gold
Categories: Circular Connectors - Housings
Country of Origin: KR
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 2.13 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Schedule B: 8536694040
Max Voltage Rating (AC): 50 V
Voltage Rating (DC): 50 V
Lead Pitch: 400 µm

Buy Now
Singapore, Singapore
SMD Electronic Connector
2027-55909-3474
SMD Electronic Connector 2027-55909-3474
Conn Board to Board PL 34 POS 0.4mm Solder ST SMD SlimStack™ T/R Product overview: 55909-3474 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-55909-3474 can be used for catalog matching and distributor lookup.

Conn Board to Board PL 34 POS 0.4mm Solder ST SMD SlimStack™ T/R Product overview: 55909-3474 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-55909-3474 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Conn, Stacking, Header, 34Pos, 2Row; Mezzanine Connector Type Molex - 26AH0925 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 34Pos, 2Row; Mezzanine Connector Type Molex
26AH0925
Conn, Stacking, Header, 34Pos, 2Row; Mezzanine Connector Type Molex 26AH0925
CONN, STACKING, HEADER, 34POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Connector Mounting:Surface Mount; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONN, STACKING, HEADER, 34POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Connector Mounting:Surface Mount; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
0.4 Btb Plg Assy J-Bendtl 34Cktembstppkg Molex - 28W1024 - Newark, An Avnet Company
Chicago, IL, United States
0.4 Btb Plg Assy J-Bendtl 34Cktembstppkg Molex
28W1024
0.4 Btb Plg Assy J-Bendtl 34Cktembstppkg Molex 28W1024
0.4 BtB Plg Assy J-BendTl 34CktEmbsTpPkg

0.4 BtB Plg Assy J-BendTl 34CktEmbsTpPkg

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 55909-3474 960465-55909-3474 2027-55909-3474 26AH0925 28W1024
Product Name Circular Connectors - Circular Connectors - Housings - 55909-3474 SMD Electronic Connector Conn, Stacking, Header, 34Pos, 2Row; Mezzanine Connector Type Molex 0.4 Btb Plg Assy J-Bendtl 34Cktembstppkg Molex
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straddle Mount Type Edge Card Connector - 80306-2A3S20N111ACB30KA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details