The Connector, Stacking, Header, 24Pos, 2Row (part number 99Y4931) is a surface mount mezzanine connector designed for board-to-board applications. It features a 0.40mm pitch and consists of 24 circuits arranged in two rows. The connector is constructed with brass contacts and has gold plating for both mating and termination interfaces, ensuring reliable electrical performance. This connector supports a maximum current of 0.3A and a voltage rating of 50V AC (RMS)/DC. It operates effectively within a temperature range of -25°C to +85°C and has a durability rating of up to 30 mating cycles. The mated height options are 1.50mm or 1.80mm, with a width of either 3.40mm or 4.20mm. The product is packaged in embossed tape on a reel for convenient handling. The connector is RoHS compliant and has a low-halogen status, making it suitable for environmentally conscious designs. It is compatible with SlimStack board-to-board receptacles, specifically part numbers 51338 and 500913.
Connector
CONNECTOR, STACKING, HEADER, 24POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:24Contacts;
MEZZANINE CONN, HEADER, 24POS, 2ROW ROHS COMPLIANT: YES
| Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 55909-2474 | 99Y4931 | 80AH3617 |
| Product Name | Connector, Stacking, Header, 24Pos, 2Row; Mezzanine Connector Type Molex | Mezzanine Conn, Header, 24Pos, 2Row Rohs Compliant Molex | |
| Mounting | Surface Mount |