Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 959727-55909-0774
Packaging: Tape & Reel
Number of Positions: 70
Pitch: 400 µm
Number of Rows: 2
Termination: Solder
Contact Material: Brass, Bronze
Voltage Rating: 50 V
Current Rating: 300 mA
Number of Contacts: 70
Housing Material: Thermoplastic
Number of Circuits: 70
Orientation: Vertical
Contact Plating: Gold
Material: Brass
Plating: Gold
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 5015947011; 501594-5011; 501594-5411055909077
Country of Origin: KR
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -25 °C
REACH SVHC: No SVHC
ELV: Compliant
Glow Wire Compliant: Non-compliant
0.4mm Pitch 70Ckt Vertical SMT Board-to-Board Connector Product overview: 55909-0774 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-55909-0774 can be used for catalog matching and distributor lookup.
Connector
0.4 BtB Plg Assy J-BendTl 70CktEmbsTpPkg RoHS Compliant: Yes
STACKING CONN, HDR, 70POS, 0.4MM ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 959727-55909-0774 | 316-55909-0774 | 55909-0774 | 28W1014 |
| Product Name | Circular Connectors - Circular Connectors - Housings - 55909-0774 | Electronic Connector | 0.4 Btb Plg Assy J-Bendtl 70Cktembstppkg Rohs Compliant Molex | |
| Connector Type | Circular / Cylindrical Connectors |