Molex SMD Electronic Connector 55909-0674

Description
Conn Board to Board PL 60 POS 0.4mm Solder ST SMD SlimStack™ T/R Product overview: 55909-0674 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-55909-0674 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Board to Board PL 60 POS 0.4mm Solder ST SMD SlimStack™ T/R Product overview: 55909-0674 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-55909-0674 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
316-55909-0674
SMD Electronic Connector 316-55909-0674
Conn Board to Board PL 60 POS 0.4mm Solder ST SMD SlimStack™ T/R Product overview: 55909-0674 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-55909-0674 can be used for catalog matching and distributor lookup.

Conn Board to Board PL 60 POS 0.4mm Solder ST SMD SlimStack™ T/R Product overview: 55909-0674 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-55909-0674 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - Circular Connectors - Housings - 55909-0674 - 961595-55909-0674 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 55909-0674
961595-55909-0674
Circular Connectors - Circular Connectors - Housings - 55909-0674 961595-55909-0674
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 961595-55909-0674 Packaging: Tape & Reel Number of Positions: 60 Pitch: 400 µm Color: Black Connector Type: Plug Number of Rows: 2 Termination: Solder Contact Material: Brass Current Rating: 300 mA Mated Stacking Heights: 1.5 mm Number of Contacts: 60 Length: 14 mm Housing Material: Polymer Number of Circuits: 50 Orientation: Vertical Contact Plating: Gold Housing Color: Black Contact Resistance: 40 mΩ Material: Brass Plating: Gold Categories: Circular Connectors - Housings Insulation Resistance: 100 MΩ Country of Origin: KR Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 2.13 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Max Voltage Rating (AC): 50 V Voltage Rating (DC): 50 V Lead Pitch: 400 µm

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 961595-55909-0674
Packaging: Tape & Reel
Number of Positions: 60
Pitch: 400 µm
Color: Black
Connector Type: Plug
Number of Rows: 2
Termination: Solder
Contact Material: Brass
Current Rating: 300 mA
Mated Stacking Heights: 1.5 mm
Number of Contacts: 60
Length: 14 mm
Housing Material: Polymer
Number of Circuits: 50
Orientation: Vertical
Contact Plating: Gold
Housing Color: Black
Contact Resistance: 40 mΩ
Material: Brass
Plating: Gold
Categories: Circular Connectors - Housings
Insulation Resistance: 100 MΩ
Country of Origin: KR
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 2.13 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Max Voltage Rating (AC): 50 V
Voltage Rating (DC): 50 V
Lead Pitch: 400 µm

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
0.4 Btb Plg Assy J-Bendtl 60Cktembstppkg Rohs Compliant Molex - 59J0947 - Newark, An Avnet Company
Chicago, IL, United States
0.4 Btb Plg Assy J-Bendtl 60Cktembstppkg Rohs Compliant Molex
59J0947
0.4 Btb Plg Assy J-Bendtl 60Cktembstppkg Rohs Compliant Molex 59J0947
0.4 BtB Plg Assy J-BendTl 60CktEmbsTpPkg RoHS Compliant: Yes

0.4 BtB Plg Assy J-BendTl 60CktEmbsTpPkg RoHS Compliant: Yes

Supplier's Site
Connector, Stacking, Header, 60Pos, 2Row Rohs Compliant Molex - 48AK9154 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Header, 60Pos, 2Row Rohs Compliant Molex
48AK9154
Connector, Stacking, Header, 60Pos, 2Row Rohs Compliant Molex 48AK9154
CONNECTOR, STACKING, HEADER, 60POS, 2ROW ROHS COMPLIANT: YES

CONNECTOR, STACKING, HEADER, 60POS, 2ROW ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-55909-0674 961595-55909-0674 55909-0674 59J0947
Product Name SMD Electronic Connector Circular Connectors - Circular Connectors - Housings - 55909-0674 0.4 Btb Plg Assy J-Bendtl 60Cktembstppkg Rohs Compliant Molex
Termination SMD/SMT Solder
Unlock Full Specs
to access all available technical data