Molex Connector, Stacking, Header, 50Pos, 2Row; Product Range Molex 55909-0574

Description
CONNECTOR, STACKING, HEADER, 50POS, 2ROW; Product Range:SlimStack 55909 Series; No. of Contacts:50Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, STACKING, HEADER, 50POS, 2ROW; Product Range:SlimStack 55909 Series; No. of Contacts:50Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Stacking, Header, 50Pos, 2Row; Product Range Molex - 97Y3603 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Header, 50Pos, 2Row; Product Range Molex
97Y3603
Connector, Stacking, Header, 50Pos, 2Row; Product Range Molex 97Y3603
CONNECTOR, STACKING, HEADER, 50POS, 2ROW; Product Range:SlimStack 55909 Series; No. of Contacts:50Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Material:Brass RoHS Compliant: Yes

CONNECTOR, STACKING, HEADER, 50POS, 2ROW; Product Range:SlimStack 55909 Series; No. of Contacts:50Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 97Y3603
Product Name Connector, Stacking, Header, 50Pos, 2Row; Product Range Molex
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102156-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Conn, Stacking, Header, 120Pos, 2Row; Product Range Amphenol Communications Solutions - 66AH3120 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
View Details
Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
View Details
656 Series SSOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details