Molex Connector, Stacking, Header, 30Pos, 2Row; Product Range Molex 55909-0374

Description
CONNECTOR, STACKING, HEADER, 30POS, 2ROW; Product Range:SlimStack 55909 Series; No. of Contacts:30Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, STACKING, HEADER, 30POS, 2ROW; Product Range:SlimStack 55909 Series; No. of Contacts:30Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Stacking, Header, 30Pos, 2Row; Product Range Molex - 97Y3602 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Header, 30Pos, 2Row; Product Range Molex
97Y3602
Connector, Stacking, Header, 30Pos, 2Row; Product Range Molex 97Y3602
CONNECTOR, STACKING, HEADER, 30POS, 2ROW; Product Range:SlimStack 55909 Series; No. of Contacts:30Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Material:Brass RoHS Compliant: Yes

CONNECTOR, STACKING, HEADER, 30POS, 2ROW; Product Range:SlimStack 55909 Series; No. of Contacts:30Contacts; Gender:Header; Pitch Spacing:0.4mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 97Y3602
Product Name Connector, Stacking, Header, 30Pos, 2Row; Product Range Molex
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-061T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
656T Series SSOP with Center Pad Connection Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 50 milliohms
Operating Temperature 150 C (302 F)
View Details
Standard Array & Peripheral Test: Standard Test socket -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Specs
Product Type IC Headers
View Details