Molex Rectangular Connectors - 55650-0688 55650-0688

Description
Manufacturer: Molex Win Source Part Number: 1129307-55650-0688 Packaging: Cut Tape (CT) Number of Positions: 60 Pitch: 0.020" (0.50mm) Mounting Style: SMD Features: Solder Retention Connector Type: Plug, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0μin (0.25μm) Mated Stacking Heights: 2mm Height Above Board: 0.063" (1.60mm) Categories: Connectors, Interconnects Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1129307-55650-0688 Packaging: Cut Tape (CT) Number of Positions: 60 Pitch: 0.020" (0.50mm) Mounting Style: SMD Features: Solder Retention Connector Type: Plug, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0μin (0.25μm) Mated Stacking Heights: 2mm Height Above Board: 0.063" (1.60mm) Categories: Connectors, Interconnects Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 55650-0688 - 1129307-55650-0688 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 55650-0688
1129307-55650-0688
Rectangular Connectors - 55650-0688 1129307-55650-0688
Manufacturer: Molex Win Source Part Number: 1129307-55650-0688 Packaging: Cut Tape (CT) Number of Positions: 60 Pitch: 0.020" (0.50mm) Mounting Style: SMD Features: Solder Retention Connector Type: Plug, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0μin (0.25μm) Mated Stacking Heights: 2mm Height Above Board: 0.063" (1.60mm) Categories: Connectors, Interconnects Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Molex
Win Source Part Number: 1129307-55650-0688
Packaging: Cut Tape (CT)
Number of Positions: 60
Pitch: 0.020" (0.50mm)
Mounting Style: SMD
Features: Solder Retention
Connector Type: Plug, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0μin (0.25μm)
Mated Stacking Heights: 2mm
Height Above Board: 0.063" (1.60mm)
Categories: Connectors, Interconnects
Manufacturer Homepage: www.molex.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
SMD Electronic Connector
316-55650-0688
SMD Electronic Connector 316-55650-0688
Board Connector, 60 Contact(s), 2 Row(s), Male, Straight, 0.02 inch Pitch, Surface Mount Terminal, Locking, Black Insulator, Plug, LEAD FREE Product overview: 55650-0688 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-55650-0688 can be used for catalog matching and distributor lookup.

Board Connector, 60 Contact(s), 2 Row(s), Male, Straight, 0.02 inch Pitch, Surface Mount Terminal, Locking, Black Insulator, Plug, LEAD FREE Product overview: 55650-0688 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-55650-0688 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
0.5 Btb Plg Over Moldassy 60Cktembstppkg Molex - 28W1007 - Newark, An Avnet Company
Chicago, IL, United States
0.5 Btb Plg Over Moldassy 60Cktembstppkg Molex
28W1007
0.5 Btb Plg Over Moldassy 60Cktembstppkg Molex 28W1007
0.5 BtB Plg Over MoldAssy 60CktEmbsTpPkg

0.5 BtB Plg Over MoldAssy 60CktEmbsTpPkg

Supplier's Site
Stacking Board Connector, 2 Mm Height, Slimstack Series, Plug, 0.5 Mm, 60, Surface Mount Rohs Compliant Molex - 56R2159 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Board Connector, 2 Mm Height, Slimstack Series, Plug, 0.5 Mm, 60, Surface Mount Rohs Compliant Molex
56R2159
Stacking Board Connector, 2 Mm Height, Slimstack Series, Plug, 0.5 Mm, 60, Surface Mount Rohs Compliant Molex 56R2159
Stacking Board Connector, 2 mm Height, SlimStack Series, Plug, 0.5 mm, 60, Surface Mount RoHS Compliant: Yes

Stacking Board Connector, 2 mm Height, SlimStack Series, Plug, 0.5 mm, 60, Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1129307-55650-0688 316-55650-0688 28W1007
Product Name Rectangular Connectors - 55650-0688 SMD Electronic Connector 0.5 Btb Plg Over Moldassy 60Cktembstppkg Molex
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 PIN Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Power Entry Module, Medical, 15A, 250Vac; Connector Type Schurter - 05AC7369 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details