Molex Electronic Connector 55650-0388

Description
Board-to-Board Header, 30 Pos, 2 Row, Male, 0.5mm Pitch, Gold, SM Product overview: 55650-0388 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-55650-0388 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Board-to-Board Header, 30 Pos, 2 Row, Male, 0.5mm Pitch, Gold, SM Product overview: 55650-0388 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-55650-0388 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
2027-55650-0388
Electronic Connector 2027-55650-0388
Board-to-Board Header, 30 Pos, 2 Row, Male, 0.5mm Pitch, Gold, SM Product overview: 55650-0388 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-55650-0388 can be used for catalog matching and distributor lookup.

Board-to-Board Header, 30 Pos, 2 Row, Male, 0.5mm Pitch, Gold, SM Product overview: 55650-0388 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-55650-0388 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 55650-0388 - 1129306-55650-0388 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 55650-0388
1129306-55650-0388
Rectangular Connectors - 55650-0388 1129306-55650-0388
Manufacturer: Molex Win Source Part Number: 1129306-55650-0388 Packaging: Cut Tape (CT) Number of Positions: 30 Pitch: 0.020" (0.50mm) Mounting Style: SMD Features: Solder Retention Connector Type: Plug, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0μin (0.25μm) Mated Stacking Heights: 2mm Height Above Board: 0.063" (1.60mm) Categories: Connectors, Interconnects Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Molex
Win Source Part Number: 1129306-55650-0388
Packaging: Cut Tape (CT)
Number of Positions: 30
Pitch: 0.020" (0.50mm)
Mounting Style: SMD
Features: Solder Retention
Connector Type: Plug, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0μin (0.25μm)
Mated Stacking Heights: 2mm
Height Above Board: 0.063" (1.60mm)
Categories: Connectors, Interconnects
Manufacturer Homepage: www.molex.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
0.5 Btb Plg Over Moldassy 30Cktembstppkg Molex - 28W1004 - Newark, An Avnet Company
Chicago, IL, United States
0.5 Btb Plg Over Moldassy 30Cktembstppkg Molex
28W1004
0.5 Btb Plg Over Moldassy 30Cktembstppkg Molex 28W1004
0.5 BtB Plg Over MoldAssy 30CktEmbsTpPkg

0.5 BtB Plg Over MoldAssy 30CktEmbsTpPkg

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2027-55650-0388 1129306-55650-0388 28W1004
Product Name Electronic Connector Rectangular Connectors - 55650-0388 0.5 Btb Plg Over Moldassy 30Cktembstppkg Molex
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® PP180 Silver Plated Wire Contacts, 2 AWG - 1383-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
4 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details