Manufacturer: Molex, LLC
Win Source Part Number: 907457-0556045070
Series: SlimStack 55604
Features: 50 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 055604
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 055604-5070, 55604-5070, 556045070
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 907457-0556045070 |
| Product Name | Rectangular Connectors - 0556045070 |
| Connector Type | Rectangular Connectors, Heavy Duty |