Manufacturer: Molex, LLC
Win Source Part Number: 764539-555600807
Series: SlimStack 55560
Packaging: Digi-Reel
Number of Positions: 80
Pitch: 0.020" (0.50mm)
Connector Type: Plug, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10μin (0.25μm)
Mated Stacking Heights: 1.5mm
Height Above Board: 0.045" (1.14mm)
Mounting: SMD
Family Name: 55560
Categories: Connectors, Interconnects
Introduction Date: May 27, 2010
ECCN: EAR99
Country of Origin: China, Japan, Japan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Conn Board to Board PL 80 POS 0.5mm Solder ST SMD SlimStack™ T/R Product overview: 555600807 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-555600807 can be used for catalog matching and distributor lookup.
CONN PLUG 80POS SMD GOLD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 764539-555600807 | 340-555600807 | 0555600807 |
| Product Name | Rectangular Connectors - 555600807 | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |