Molex Connector, Stacking, Header, 80Pos, 2Row; Mezzanine Connector Type Molex 55560-0807

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Stacking, Header, 80Pos, 2Row; Mezzanine Connector Type Molex - 57H6563 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Header, 80Pos, 2Row; Mezzanine Connector Type Molex
57H6563
Connector, Stacking, Header, 80Pos, 2Row; Mezzanine Connector Type Molex 57H6563
CONNECTOR, STACKING, HEADER, 80POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Brass; Connector Type:Stacking RoHS Compliant: Yes

CONNECTOR, STACKING, HEADER, 80POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Brass; Connector Type:Stacking RoHS Compliant: Yes

Supplier's Site Datasheet
Mezzanine Conn, Hdr, 80Pos, 2Row, 0.5Mm Rohs Compliant Molex - 26AK4553 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Hdr, 80Pos, 2Row, 0.5Mm Rohs Compliant Molex
26AK4553
Mezzanine Conn, Hdr, 80Pos, 2Row, 0.5Mm Rohs Compliant Molex 26AK4553
MEZZANINE CONN, HDR, 80POS, 2ROW, 0.5MM ROHS COMPLIANT: YES

MEZZANINE CONN, HDR, 80POS, 2ROW, 0.5MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 55560-0807 57H6563 26AK4553
Product Name Connector, Stacking, Header, 80Pos, 2Row; Mezzanine Connector Type Molex Mezzanine Conn, Hdr, 80Pos, 2Row, 0.5Mm Rohs Compliant Molex
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
50 Ohm SMA 90° Plug - 150115 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details