Molex Connector, Stacking, Header, 60Pos, 2Row; Product Range Molex 55560-0607

Description
CONNECTOR, STACKING, HEADER, 60POS, 2ROW; Product Range:SlimStack 55560 Series; No. of Contacts:60Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, STACKING, HEADER, 60POS, 2ROW; Product Range:SlimStack 55560 Series; No. of Contacts:60Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Stacking, Header, 60Pos, 2Row; Product Range Molex - 07AH5268 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Header, 60Pos, 2Row; Product Range Molex
07AH5268
Connector, Stacking, Header, 60Pos, 2Row; Product Range Molex 07AH5268
CONNECTOR, STACKING, HEADER, 60POS, 2ROW; Product Range:SlimStack 55560 Series; No. of Contacts:60Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes

CONNECTOR, STACKING, HEADER, 60POS, 2ROW; Product Range:SlimStack 55560 Series; No. of Contacts:60Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Stacking, Header, 60Pos, 2Row; Product Range Molex - 39AH6409 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Header, 60Pos, 2Row; Product Range Molex
39AH6409
Connector, Stacking, Header, 60Pos, 2Row; Product Range Molex 39AH6409
CONNECTOR, STACKING, HEADER, 60POS, 2ROW; Product Range:SlimStack 55560 Series; No. of Contacts:60Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes

CONNECTOR, STACKING, HEADER, 60POS, 2ROW; Product Range:SlimStack 55560 Series; No. of Contacts:60Contacts; Gender:Header; Pitch Spacing:0.5mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 07AH5268
Product Name Connector, Stacking, Header, 60Pos, 2Row; Product Range Molex
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GGH-061-134L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push Rod (Left)
Number of Contacts 6
View Details
Headers & Wire Housings - 100108-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - B5743-117-M-L-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
DDR4 - 10145226-0241N11LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
Voltage Rating 29.9 volts
View Details